HAVE, Inc. 3 Pin XLR Plug Cable End Right Angle /Gold NEUNC3MRCB

Description
Compact low profile right-angle connectors with Neutrik `chuck-principle` cable clamp. 7 selectable cable outlet positions. TECHNICAL DATA Electrical Number of contacts: 3 - 7 Contact resistance: = 3 m Insulation resistance - initial: >: 2 G - after damp heat test: >: 1 G Dielectric strength: 1500 V dc Rated current:3 pole: 16 A 4 pole: 10 A 5 and 6 pole: 7.5 A 7 pole: 5 A AWG:3 pole: 2.5 mm¦/14 AWG 4 pole: 1.5 mm¦/16 AWG 5 und 6 pole: 1.0 mm¦/18 AWG 7 pole: 1.0 mm¦/18 AWG Capacitance between contacts 3 pole: = 4pF 4 pole: = 7 pF 5 und 6 pole: = 7 pF 7 pole: = 9 pF Mechanical Lifetime: >:1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 4.0 mm - 8.0 mm Materials Shell: ZnAl4Cu1, gal Ni or black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: - female (3 pole): CuSn6 - female (4-7pole) &: male: CuZn39Pb3 Contact surface: gal 2 ¦m Ag or gal 0.2 ¦m Au hard alloy over 2 ¦m Ni Latch lock (female): St3K32 Strain-reliefclamp: POM Antikink bushing:PUR Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Description
Compact low profile right-angle connectors with Neutrik `chuck-principle` cable clamp. 7 selectable cable outlet positions. TECHNICAL DATA Electrical Number of contacts: 3 - 7 Contact resistance: = 3 m Insulation resistance - initial: >: 2 G - after damp heat test: >: 1 G Dielectric strength: 1500 V dc Rated current:3 pole: 16 A 4 pole: 10 A 5 and 6 pole: 7.5 A 7 pole: 5 A AWG:3 pole: 2.5 mm¦/14 AWG 4 pole: 1.5 mm¦/16 AWG 5 und 6 pole: 1.0 mm¦/18 AWG 7 pole: 1.0 mm¦/18 AWG Capacitance between contacts 3 pole: = 4pF 4 pole: = 7 pF 5 und 6 pole: = 7 pF 7 pole: = 9 pF Mechanical Lifetime: >:1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 4.0 mm - 8.0 mm Materials Shell: ZnAl4Cu1, gal Ni or black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: - female (3 pole): CuSn6 - female (4-7pole) &: male: CuZn39Pb3 Contact surface: gal 2 ¦m Ag or gal 0.2 ¦m Au hard alloy over 2 ¦m Ni Latch lock (female): St3K32 Strain-reliefclamp: POM Antikink bushing:PUR Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

Suppliers

Company
Product
Description
Supplier Links
3 Pin XLR Plug Cable End Right Angle /Gold - NEUNC3MRCB - HAVE, Inc.
Hudson, NY, USA
3 Pin XLR Plug Cable End Right Angle /Gold
NEUNC3MRCB
3 Pin XLR Plug Cable End Right Angle /Gold NEUNC3MRCB
Compact low profile right-angle connectors with Neutrik `chuck-principle` cable clamp. 7 selectable cable outlet positions. TECHNICAL DATA Electrical Number of contacts: 3 - 7 Contact resistance: = 3 m Insulation resistance - initial: >: 2 G - after damp heat test: >: 1 G Dielectric strength: 1500 V dc Rated current:3 pole: 16 A 4 pole: 10 A 5 and 6 pole: 7.5 A 7 pole: 5 A AWG:3 pole: 2.5 mm¦/14 AWG 4 pole: 1.5 mm¦/16 AWG 5 und 6 pole: 1.0 mm¦/18 AWG 7 pole: 1.0 mm¦/18 AWG Capacitance between contacts 3 pole: = 4pF 4 pole: = 7 pF 5 und 6 pole: = 7 pF 7 pole: = 9 pF Mechanical Lifetime: >:1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 4.0 mm - 8.0 mm Materials Shell: ZnAl4Cu1, gal Ni or black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: - female (3 pole): CuSn6 - female (4-7pole) &: male: CuZn39Pb3 Contact surface: gal 2 ¦m Ag or gal 0.2 ¦m Au hard alloy over 2 ¦m Ni Latch lock (female): St3K32 Strain-reliefclamp: POM Antikink bushing:PUR Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

Compact low profile right-angle connectors with Neutrik `chuck-principle` cable clamp. 7 selectable cable outlet positions.
TECHNICAL DATA

  • Electrical Number of contacts: 3 - 7 Contact resistance: = 3 m Insulation resistance - initial: >: 2 G - after damp heat test: >: 1 G Dielectric strength: 1500 V dc
  • Rated current:3 pole: 16 A 4 pole: 10 A 5 and 6 pole: 7.5 A 7 pole: 5 A
  • AWG:3 pole: 2.5 mm¦/14 AWG 4 pole: 1.5 mm¦/16 AWG 5 und 6 pole: 1.0 mm¦/18 AWG 7 pole: 1.0 mm¦/18 AWG
  • Capacitance between contacts 3 pole: = 4pF 4 pole: = 7 pF 5 und 6 pole: = 7 pF 7 pole: = 9 pF
  • Mechanical Lifetime: >:1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 4.0 mm - 8.0 mm
  • Materials Shell: ZnAl4Cu1, gal Ni or black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: - female (3 pole): CuSn6 - female (4-7pole) &: male: CuZn39Pb3 Contact surface: gal 2 ¦m Ag or gal 0.2 ¦m Au hard alloy over 2 ¦m Ni Latch lock (female): St3K32 Strain-reliefclamp: POM Antikink bushing:PUR
  • Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3MRCB
Product Name 3 Pin XLR Plug Cable End Right Angle /Gold
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Contact for 2/0 AWG Cable Silver Plated Wire Contact - 1328G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - 1124-1029-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details