HAVE, Inc. Neutrik NC3FX-HD 3-Pin Female XLR Cable End Heavy Duty Nicke NEUNC3FXHD

Description
NEUNC3FXHD - Neutrik NC3FX-HD X Series 3-pin XLR Female cable end connector. HEAVY DUTY 3-pole female cable connector, "heavy duty", all metal design, gold contacts The X-HD Series is a "Heavy duty" XLR cable connector for outdoor use. All metal design, dust and water protected according to IP 65 by mating with related X-HD cable connector or MPR-HD chassis connector. Gold contacts are standard. "Heavy duty" cable connector for outdoor use All metal design NC*FX-HD mates with NC*MPR-HD chassis connector and NC*MX-HD cable connector Dust and water protected according IP 65 in mated condition Gold contacts Chuck type strain relief system for secure clamping of cables Boot with rubber gland gives high protection against bending stresses
Description
NEUNC3FXHD - Neutrik NC3FX-HD X Series 3-pin XLR Female cable end connector. HEAVY DUTY 3-pole female cable connector, "heavy duty", all metal design, gold contacts The X-HD Series is a "Heavy duty" XLR cable connector for outdoor use. All metal design, dust and water protected according to IP 65 by mating with related X-HD cable connector or MPR-HD chassis connector. Gold contacts are standard. "Heavy duty" cable connector for outdoor use All metal design NC*FX-HD mates with NC*MPR-HD chassis connector and NC*MX-HD cable connector Dust and water protected according IP 65 in mated condition Gold contacts Chuck type strain relief system for secure clamping of cables Boot with rubber gland gives high protection against bending stresses

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC3FX-HD 3-Pin Female XLR Cable End Heavy Duty Nicke - NEUNC3FXHD - HAVE, Inc.
Hudson, NY, USA
Neutrik NC3FX-HD 3-Pin Female XLR Cable End Heavy Duty Nicke
NEUNC3FXHD
Neutrik NC3FX-HD 3-Pin Female XLR Cable End Heavy Duty Nicke NEUNC3FXHD
NEUNC3FXHD - Neutrik NC3FX-HD X Series 3-pin XLR Female cable end connector. HEAVY DUTY 3-pole female cable connector, "heavy duty", all metal design, gold contacts The X-HD Series is a "Heavy duty" XLR cable connector for outdoor use. All metal design, dust and water protected according to IP 65 by mating with related X-HD cable connector or MPR-HD chassis connector. Gold contacts are standard. "Heavy duty" cable connector for outdoor use All metal design NC*FX-HD mates with NC*MPR-HD chassis connector and NC*MX-HD cable connector Dust and water protected according IP 65 in mated condition Gold contacts Chuck type strain relief system for secure clamping of cables Boot with rubber gland gives high protection against bending stresses

NEUNC3FXHD - Neutrik NC3FX-HD X Series 3-pin XLR Female cable end connector. HEAVY DUTY
3-pole female cable connector, "heavy duty", all metal design, gold contacts
The X-HD Series is a "Heavy duty" XLR cable connector for outdoor use. All metal design, dust and water protected according to IP 65 by mating with related X-HD cable connector or MPR-HD chassis connector. Gold contacts are standard.

  • "Heavy duty" cable connector for outdoor use
  • All metal design
  • NC*FX-HD mates with NC*MPR-HD chassis connector and NC*MX-HD cable connector
  • Dust and water protected according IP 65 in mated condition
  • Gold contacts
  • Chuck type strain relief system for secure clamping of cables
  • Boot with rubber gland gives high protection against bending stresses
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3FXHD
Product Name Neutrik NC3FX-HD 3-Pin Female XLR Cable End Heavy Duty Nicke
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-M3AFA1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Multi-Channel Connectors - NC-8-MA-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details