HAVE, Inc. Neutrik NC7MD-L-1-B 7-Pole XLR Male Receptacle Solder Cups N NEUNC7MDL1

Description
NEUNC7MDL1 - Neutrik NC7MD-L-1 7-Pole Male XLR Receptacle, Solder Cups, Nickel Housing, Silver Contacts 7 pole male receptacle, solder cups, nickel metal housing, silver contacts Universal D-size metal body XLR panel mount series. UL recognized component. Features & Benefits Robust "D" metal shell Standardized D sized 24 mm panel cutout Solder cups on 3 - 7 pole version
Description
NEUNC7MDL1 - Neutrik NC7MD-L-1 7-Pole Male XLR Receptacle, Solder Cups, Nickel Housing, Silver Contacts 7 pole male receptacle, solder cups, nickel metal housing, silver contacts Universal D-size metal body XLR panel mount series. UL recognized component. Features & Benefits Robust "D" metal shell Standardized D sized 24 mm panel cutout Solder cups on 3 - 7 pole version

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC7MD-L-1-B 7-Pole XLR Male Receptacle Solder Cups N - NEUNC7MDL1 - HAVE, Inc.
Hudson, NY, USA
Neutrik NC7MD-L-1-B 7-Pole XLR Male Receptacle Solder Cups N
NEUNC7MDL1
Neutrik NC7MD-L-1-B 7-Pole XLR Male Receptacle Solder Cups N NEUNC7MDL1
NEUNC7MDL1 - Neutrik NC7MD-L-1 7-Pole Male XLR Receptacle, Solder Cups, Nickel Housing, Silver Contacts 7 pole male receptacle, solder cups, nickel metal housing, silver contacts Universal D-size metal body XLR panel mount series. UL recognized component. Features & Benefits Robust "D" metal shell Standardized D sized 24 mm panel cutout Solder cups on 3 - 7 pole version

NEUNC7MDL1 - Neutrik NC7MD-L-1 7-Pole Male XLR Receptacle, Solder Cups, Nickel Housing, Silver Contacts
7 pole male receptacle, solder cups, nickel metal housing, silver contacts
Universal D-size metal body XLR panel mount series. UL recognized component.
Features & Benefits

  • Robust "D" metal shell
  • Standardized D sized 24 mm panel cutout
  • Solder cups on 3 - 7 pole version
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC7MDL1
Product Name Neutrik NC7MD-L-1-B 7-Pole XLR Male Receptacle Solder Cups N
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Type Inline Straight Jack - 190424(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details