HAVE, Inc. Neutrik NP2C-BAG-D TS Male Cable End Connector Bla/Sil Bulk NEUNP2CBAGD

Description
`The lifetime plug` Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Right-angle version with super slim shape, sleeve contact and shell in one piece. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 2 pole: 1.5 kV dc 3 pole: 1 kV dc Mechanical Wiring: solder terminals Wire size: 1 mmâ-" / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 Materials Shell ZnAl4Cu1, Ni or black Cr plated - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni (Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'C to +65â-'C
Description
`The lifetime plug` Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Right-angle version with super slim shape, sleeve contact and shell in one piece. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 2 pole: 1.5 kV dc 3 pole: 1 kV dc Mechanical Wiring: solder terminals Wire size: 1 mmâ-" / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 Materials Shell ZnAl4Cu1, Ni or black Cr plated - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni (Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'C to +65â-'C

Suppliers

Company
Product
Description
Supplier Links
Neutrik NP2C-BAG-D TS Male Cable End Connector Bla/Sil Bulk - NEUNP2CBAGD - HAVE, Inc.
Hudson, NY, USA
Neutrik NP2C-BAG-D TS Male Cable End Connector Bla/Sil Bulk
NEUNP2CBAGD
Neutrik NP2C-BAG-D TS Male Cable End Connector Bla/Sil Bulk NEUNP2CBAGD
`The lifetime plug` Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Right-angle version with super slim shape, sleeve contact and shell in one piece. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 2 pole: 1.5 kV dc 3 pole: 1 kV dc Mechanical Wiring: solder terminals Wire size: 1 mmâ-" / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 Materials Shell ZnAl4Cu1, Ni or black Cr plated - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni (Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'C to +65â-'C

`The lifetime plug` Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Right-angle version with super slim shape, sleeve contact and shell in one piece.
TECHNICAL DATA

  • Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 2 pole: 1.5 kV dc 3 pole: 1 kV dc
  • Mechanical Wiring: solder terminals Wire size: 1 mmâ-" / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20
  • Materials Shell ZnAl4Cu1, Ni or black Cr plated - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni (Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'C to +65â-'C
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNP2CBAGD
Product Name Neutrik NP2C-BAG-D TS Male Cable End Connector Bla/Sil Bulk
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BOA Connectors: Heavy Duty Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
D-Sub Connector Assemblies - 2262-A29400-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details