HAVE, Inc. Neutrik NP3RX TRS Male Cable End Right Angle B/G NEUNP3RXB

Description
NEUNP3RX - Neutrik PX series 3 pole right-angle 1/4" professional phone plug, gold contacts, black shell The heavy duty professional phone plug series improves on the design of the existing C series by offering the thinnest available A-gauge 1/4" plug with unique Neutrik chuck type strain relief on the market. The slimline shell with a width of 14.5 mm meets the most recent requirements for highest density jackfields (15.88mm jack pitch). The precise machined one-piece tip contact without rivets makes it unique and avoids hook up in a socket or break off the tip. The Plug X Series serves all applications such as guitar applications, audio cables, snakes, speakers, amplifiers and mixing desks. Features & Benefits All metal housing eliminates the plastic cover of the predecessor NP*RCS and improves further durability and EMI protection Extra slim 1/4" plug for highest packing density Robust diecast shell in stylish design Improved chuck type strain relief for reliable cable retention Sleek design for best handling convenience Precision machined one-piece contacts - avoid hook up of tip contact
Description
NEUNP3RX - Neutrik PX series 3 pole right-angle 1/4" professional phone plug, gold contacts, black shell The heavy duty professional phone plug series improves on the design of the existing C series by offering the thinnest available A-gauge 1/4" plug with unique Neutrik chuck type strain relief on the market. The slimline shell with a width of 14.5 mm meets the most recent requirements for highest density jackfields (15.88mm jack pitch). The precise machined one-piece tip contact without rivets makes it unique and avoids hook up in a socket or break off the tip. The Plug X Series serves all applications such as guitar applications, audio cables, snakes, speakers, amplifiers and mixing desks. Features & Benefits All metal housing eliminates the plastic cover of the predecessor NP*RCS and improves further durability and EMI protection Extra slim 1/4" plug for highest packing density Robust diecast shell in stylish design Improved chuck type strain relief for reliable cable retention Sleek design for best handling convenience Precision machined one-piece contacts - avoid hook up of tip contact

Suppliers

Company
Product
Description
Supplier Links
Neutrik NP3RX TRS Male Cable End Right   Angle B/G - NEUNP3RXB - HAVE, Inc.
Hudson, NY, USA
Neutrik NP3RX TRS Male Cable End Right Angle B/G
NEUNP3RXB
Neutrik NP3RX TRS Male Cable End Right Angle B/G NEUNP3RXB
NEUNP3RX - Neutrik PX series 3 pole right-angle 1/4" professional phone plug, gold contacts, black shell The heavy duty professional phone plug series improves on the design of the existing C series by offering the thinnest available A-gauge 1/4" plug with unique Neutrik chuck type strain relief on the market. The slimline shell with a width of 14.5 mm meets the most recent requirements for highest density jackfields (15.88mm jack pitch). The precise machined one-piece tip contact without rivets makes it unique and avoids hook up in a socket or break off the tip. The Plug X Series serves all applications such as guitar applications, audio cables, snakes, speakers, amplifiers and mixing desks. Features & Benefits All metal housing eliminates the plastic cover of the predecessor NP*RCS and improves further durability and EMI protection Extra slim 1/4" plug for highest packing density Robust diecast shell in stylish design Improved chuck type strain relief for reliable cable retention Sleek design for best handling convenience Precision machined one-piece contacts - avoid hook up of tip contact

NEUNP3RX - Neutrik PX series 3 pole right-angle 1/4" professional phone plug, gold contacts, black shell
The heavy duty professional phone plug series improves on the design of the existing C series by offering the thinnest available A-gauge 1/4" plug with unique Neutrik chuck type strain relief on the market. The slimline shell with a width of 14.5 mm meets the most recent requirements for highest density jackfields (15.88mm jack pitch). The precise machined one-piece tip contact without rivets makes it unique and avoids hook up in a socket or break off the tip. The Plug X Series serves all applications such as guitar applications, audio cables, snakes, speakers, amplifiers and mixing desks.
Features & Benefits

  • All metal housing eliminates the plastic cover of the predecessor NP*RCS and improves further durability and EMI protection
  • Extra slim 1/4" plug for highest packing density
  • Robust diecast shell in stylish design
  • Improved chuck type strain relief for reliable cable retention
  • Sleek design for best handling convenience
  • Precision machined one-piece contacts - avoid hook up of tip contact
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNP3RXB
Product Name Neutrik NP3RX TRS Male Cable End Right Angle B/G
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Chameleon - 027-6A03-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details