HAVE, Inc. Datasheets for D-Subminiature Connectors
D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more
| Product Name | Notes |
|---|---|
| 25Pin Dsub Solder Connector Female Bod | |
| 25Pin Dsub Solder Connector Male Bod | |
| 9Pin Dsub Solder Connector Female W/Hood | |
| 9Pin Dsub Solder Connector Male W/Hood | |
| 409515HD - DSUB CONNECTOR, 15-PIN HIGH DENSITY, WITH METAL HOOD. | |
| 409515HDM - MALE DSUB CONNECTOR, 15-PIN HIGH DENSITY Solder Body Material: Tin Alloy | |
| 409515HDMH - DSUB 15-PIN HIGH DENSITY MALE CONNECTOR WITH METAL HOOD | |
| 409515HDS - DSUB 15-PIN HIGH DENSITY FEMALE CONNECTOR | |
| 409515HDSH - 15-PIN HIGH DENSITY FEMALE DSUB CONNECTOR. SOLDER WITH METAL HOOD INCLUDED. | |
| 409709FS - 9-Pin Dsub Solder Connector Female Body | |
| 409709HM - 9-PIN MALE DSUB CONNECTOR, WITH METAL HOOD. | |
| 409709MS - 9-Pin Dsub Solder Connector Male Body | |
| 409715MS - 15 Pin DSUB Male Connector Body | |
| 409715MSH - 15 Pin DSUB Male Connector with Hood. Solder connection. | |
| 409725FSH - 25 Pin Female DSUB Connector, with Metal Hood. Solder contacts. | |
| 409725MSH - 25 Pin Male DSUB Connector, with Metal Hood. Solder contacts. | |
| 409737FSH - 37-PIN FEMALE DSUB CONNECTOR WITH HOOD | |
| 409737MSH - 37-PIN MALE DSUB CONNECTOR WITH HOOD | |
| CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS 409709HMHD - DSUB 9 Pin Metalized Hood. High Density. | |
| CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS 409725LHD CINCH 25PIN DSUB METALLIZED BACKSHELL Two-piece Backshell construction, frequently used where appearance is a major factor. Metallized... | |
| Part number 40-9725M is RoHS compliant. |