NEUNP3CBAG - NEUTRIK NP3C-BAG 1/4" Stereo (TRS) Plug. Silver Plug, Black Barrel. `The lifetime plug` Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Right-angle version with super slim shape, sleeve contact and shell in one piece. TECHNICAL DATA
Electrical Rated current: depends on mating connector Contact resistance:depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 2 pole: 1.5 kV dc 3 pole: 1 kV dc
Mechanical Wiring: solder terminals Wiresize: 1 mmâ-" / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20
Materials Shell ZnAl4Cu1, Ni or black Cr plated - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni (Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'C to +65â-'C
NEUNP3CBAG - NEUTRIK NP3C-BAG 1/4" Stereo (TRS) Plug. Silver Plug, Black Barrel.
`The lifetime plug` Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Right-angle version with super slim shape, sleeve contact and shell in one piece.
TECHNICAL DATA
- Electrical Rated current: depends on mating connector Contact resistance:depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 2 pole: 1.5 kV dc 3 pole: 1 kV dc
- Mechanical Wiring: solder terminals Wiresize: 1 mmâ-" / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20
- Materials Shell ZnAl4Cu1, Ni or black Cr plated - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni (Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'C to +65â-'C