HAVE, Inc. Neutrik DLX XLRF 5Pin Chassis /Silver NEUNC5FDLXBAG

Description
NEUNC5FDLXBAG - Neutrik DLX Series, Female 5-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLRchassis connectors - provides unequalled performance through quality design. The new DLX series features a compact all metal housing with an ingenious duplex ground contact, which offers excellent RFprotection and shielding. It is the ideal match for mating with Neutrik's EMC XLR cable connector. Reliability, robustness and dependability derive from incorporating latest components from the well proven and reliable XX and A series connectors. Features & Benefits 5-pole Female receptacle, solder cups, Black metal housing, Silver contacts All metal housing offers best overall RF protection and electromagnetic shielding New duplex ground contact for excellent contact integrity between chassis and cable connector Unique cage type female contact on 3 pole version increases conductivity and reduces wear on the mated male contact Female contact incorporates a solder barrier to prevent solder running into the contact mating area Larger solder contacts for easier termination Optional connection to easily join pin1 to chassis ground D-style housing provides installation compatibility with industry standard D mounting dimensions <
Description
NEUNC5FDLXBAG - Neutrik DLX Series, Female 5-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLRchassis connectors - provides unequalled performance through quality design. The new DLX series features a compact all metal housing with an ingenious duplex ground contact, which offers excellent RFprotection and shielding. It is the ideal match for mating with Neutrik's EMC XLR cable connector. Reliability, robustness and dependability derive from incorporating latest components from the well proven and reliable XX and A series connectors. Features & Benefits 5-pole Female receptacle, solder cups, Black metal housing, Silver contacts All metal housing offers best overall RF protection and electromagnetic shielding New duplex ground contact for excellent contact integrity between chassis and cable connector Unique cage type female contact on 3 pole version increases conductivity and reduces wear on the mated male contact Female contact incorporates a solder barrier to prevent solder running into the contact mating area Larger solder contacts for easier termination Optional connection to easily join pin1 to chassis ground D-style housing provides installation compatibility with industry standard D mounting dimensions <

Suppliers

Company
Product
Description
Supplier Links
Neutrik DLX XLRF 5Pin Chassis /Silver - NEUNC5FDLXBAG - HAVE, Inc.
Hudson, NY, USA
Neutrik DLX XLRF 5Pin Chassis /Silver
NEUNC5FDLXBAG
Neutrik DLX XLRF 5Pin Chassis /Silver NEUNC5FDLXBAG
NEUNC5FDLXBAG - Neutrik DLX Series, Female 5-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLRchassis connectors - provides unequalled performance through quality design. The new DLX series features a compact all metal housing with an ingenious duplex ground contact, which offers excellent RFprotection and shielding. It is the ideal match for mating with Neutrik's EMC XLR cable connector. Reliability, robustness and dependability derive from incorporating latest components from the well proven and reliable XX and A series connectors. Features & Benefits 5-pole Female receptacle, solder cups, Black metal housing, Silver contacts All metal housing offers best overall RF protection and electromagnetic shielding New duplex ground contact for excellent contact integrity between chassis and cable connector Unique cage type female contact on 3 pole version increases conductivity and reduces wear on the mated male contact Female contact incorporates a solder barrier to prevent solder running into the contact mating area Larger solder contacts for easier termination Optional connection to easily join pin1 to chassis ground D-style housing provides installation compatibility with industry standard D mounting dimensions <

NEUNC5FDLXBAG - Neutrik DLX Series, Female 5-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Silver Contacts
Neutrik's DLX series - the next generation of the popular DL XLRchassis connectors - provides unequalled performance through quality design. The new DLX series features a compact all metal housing with an ingenious duplex ground contact, which offers excellent RFprotection and shielding. It is the ideal match for mating with Neutrik's EMC XLR cable connector. Reliability, robustness and dependability derive from incorporating latest components from the well proven and reliable XX and A series connectors.
Features & Benefits

  • 5-pole Female receptacle, solder cups, Black metal housing, Silver contacts
  • All metal housing offers best overall RF protection and electromagnetic shielding
  • New duplex ground contact for excellent contact integrity between chassis and cable connector
  • Unique cage type female contact on 3 pole version increases conductivity and reduces wear on the mated male contact
  • Female contact incorporates a solder barrier to prevent solder running into the contact mating area
  • Larger solder contacts for easier termination
  • Optional connection to easily join pin1 to chassis ground
  • D-style housing provides installation compatibility with industry standard D mounting dimensions <
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC5FDLXBAG
Product Name Neutrik DLX XLRF 5Pin Chassis /Silver
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Plug, solder terminal, screened, 2-pole, Audio Plug/Sockets, 6.3 mm - 4833.1200 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
2 suppliers
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
E-Z-Flex 0.080″ Pin Socket to 0.062″ Pin Plug, Adapter - 9487 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details