HAVE, Inc. 5Pin XLRF Chassis Mount /Gold NEUNC5FDL1B

Description
Unified metal shell for male and female. RF-protected. Solder cups, or PCB terminations (4 and 5 pole only). UL recognized component. TECHNICAL DATA Electrical Number of contacts: 3 -7 Rated voltage: 50 V ac Contact resistance: = 5 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G (IEC 68-2-30) Dielectric strength: 1500 V dc Mechanical Lifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - â"¤-0â"¤ version: retention spring Separating force: = 20 N Rated current: 3 pole:16 A 4 pole: 10 A 5 and 6 pole: 7.5 A 7 pole: 5 A AWG: 3 pole: 2.5 mmâ-"/14 AWG 4 pole: 1.5 mmâ-"/16 AWG 5 und 6 pole: 1.0 mmâ-"/18 AWG 7 pole: 1.0 mmâ-"/18 AWG Capacitance between contacts 3 pole:= 4 pF 4 pole: = 7 pF 5 und 6 pole: = 7 pF 7 pole: = 9 pF Materials Shell: ZnAl4Cu1, gal Ni or black Cr plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: - female (4-7pole) & male: CuZn39Pb3 Contact surface: gal 2 â•¡m Ag or gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Latch lock & spring: CK 67 steel, treated Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HBSolderability: complies with IEC 68-2-20
Description
Unified metal shell for male and female. RF-protected. Solder cups, or PCB terminations (4 and 5 pole only). UL recognized component. TECHNICAL DATA Electrical Number of contacts: 3 -7 Rated voltage: 50 V ac Contact resistance: = 5 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G (IEC 68-2-30) Dielectric strength: 1500 V dc Mechanical Lifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - â"¤-0â"¤ version: retention spring Separating force: = 20 N Rated current: 3 pole:16 A 4 pole: 10 A 5 and 6 pole: 7.5 A 7 pole: 5 A AWG: 3 pole: 2.5 mmâ-"/14 AWG 4 pole: 1.5 mmâ-"/16 AWG 5 und 6 pole: 1.0 mmâ-"/18 AWG 7 pole: 1.0 mmâ-"/18 AWG Capacitance between contacts 3 pole:= 4 pF 4 pole: = 7 pF 5 und 6 pole: = 7 pF 7 pole: = 9 pF Materials Shell: ZnAl4Cu1, gal Ni or black Cr plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: - female (4-7pole) & male: CuZn39Pb3 Contact surface: gal 2 â•¡m Ag or gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Latch lock & spring: CK 67 steel, treated Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HBSolderability: complies with IEC 68-2-20

Suppliers

Company
Product
Description
Supplier Links
5Pin XLRF Chassis Mount /Gold - NEUNC5FDL1B - HAVE, Inc.
Hudson, NY, USA
5Pin XLRF Chassis Mount /Gold
NEUNC5FDL1B
5Pin XLRF Chassis Mount /Gold NEUNC5FDL1B
Unified metal shell for male and female. RF-protected. Solder cups, or PCB terminations (4 and 5 pole only). UL recognized component. TECHNICAL DATA Electrical Number of contacts: 3 -7 Rated voltage: 50 V ac Contact resistance: = 5 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G (IEC 68-2-30) Dielectric strength: 1500 V dc Mechanical Lifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - â"¤-0â"¤ version: retention spring Separating force: = 20 N Rated current: 3 pole:16 A 4 pole: 10 A 5 and 6 pole: 7.5 A 7 pole: 5 A AWG: 3 pole: 2.5 mmâ-"/14 AWG 4 pole: 1.5 mmâ-"/16 AWG 5 und 6 pole: 1.0 mmâ-"/18 AWG 7 pole: 1.0 mmâ-"/18 AWG Capacitance between contacts 3 pole:= 4 pF 4 pole: = 7 pF 5 und 6 pole: = 7 pF 7 pole: = 9 pF Materials Shell: ZnAl4Cu1, gal Ni or black Cr plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: - female (4-7pole) & male: CuZn39Pb3 Contact surface: gal 2 â•¡m Ag or gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Latch lock & spring: CK 67 steel, treated Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HBSolderability: complies with IEC 68-2-20

Unified metal shell for male and female. RF-protected. Solder cups, or PCB terminations (4 and 5 pole only). UL recognized component.
TECHNICAL DATA

  • Electrical Number of contacts: 3 -7 Rated voltage: 50 V ac Contact resistance: = 5 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G (IEC 68-2-30) Dielectric strength: 1500 V dc
  • Mechanical Lifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - â"¤-0â"¤ version: retention spring Separating force: = 20 N
  • Rated current: 3 pole:16 A 4 pole: 10 A 5 and 6 pole: 7.5 A 7 pole: 5 A
  • AWG: 3 pole: 2.5 mmâ-"/14 AWG 4 pole: 1.5 mmâ-"/16 AWG 5 und 6 pole: 1.0 mmâ-"/18 AWG 7 pole: 1.0 mmâ-"/18 AWG
  • Capacitance between contacts 3 pole:= 4 pF 4 pole: = 7 pF 5 und 6 pole: = 7 pF 7 pole: = 9 pF
  • Materials Shell: ZnAl4Cu1, gal Ni or black Cr plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: - female (4-7pole) & male: CuZn39Pb3 Contact surface: gal 2 â•¡m Ag or gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Latch lock & spring: CK 67 steel, treated
  • Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HBSolderability: complies with IEC 68-2-20
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC5FDL1B
Product Name 5Pin XLRF Chassis Mount /Gold
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details