HAVE, Inc. Premium 75 Ohm RCA Plug Mini Coax 26 AWG RCA75RGB

Description
RCA75RGB - Comprehensive Premium RCA Connector Premium grade True 75-ohm RCA Crimp Plug for all analog applications, and a must for all digital/high bandwidth applications above 300 MHz. Features: High resolution, True 75 Ohm Nickel over Brass Construction Gold plated brass center pin for highest signal conductivity Great for High Resolution Mini Coax Cable
Description
RCA75RGB - Comprehensive Premium RCA Connector Premium grade True 75-ohm RCA Crimp Plug for all analog applications, and a must for all digital/high bandwidth applications above 300 MHz. Features: High resolution, True 75 Ohm Nickel over Brass Construction Gold plated brass center pin for highest signal conductivity Great for High Resolution Mini Coax Cable

Suppliers

Company
Product
Description
Supplier Links
Premium 75 Ohm RCA Plug Mini Coax 26 AWG - RCA75RGB - HAVE, Inc.
Hudson, NY, USA
Premium 75 Ohm RCA Plug Mini Coax 26 AWG
RCA75RGB
Premium 75 Ohm RCA Plug Mini Coax 26 AWG RCA75RGB
RCA75RGB - Comprehensive Premium RCA Connector Premium grade True 75-ohm RCA Crimp Plug for all analog applications, and a must for all digital/high bandwidth applications above 300 MHz. Features: High resolution, True 75 Ohm Nickel over Brass Construction Gold plated brass center pin for highest signal conductivity Great for High Resolution Mini Coax Cable

RCA75RGB - Comprehensive Premium RCA Connector
Premium grade True 75-ohm RCA Crimp Plug for all analog applications, and a must for all digital/high bandwidth applications above 300 MHz.
Features:

  • High resolution, True 75 Ohm Nickel over Brass Construction
  • Gold plated brass center pin for highest signal conductivity
  • Great for High Resolution Mini Coax Cable
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number RCA75RGB
Product Name Premium 75 Ohm RCA Plug Mini Coax 26 AWG
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190524A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
PCI Express - 10018783-11121TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers