HAVE, Inc. RJ45 Receptacle Housing W/Insert Krone NEUNE8FAVYK

Description
Panel mount receptacle with IDC terminals. XLR A Series cutout with the secure latching system. Max. panel thickness 3 mm;. Includes 2 mounting screws. RJ45 Data Connector / EtherCon« Series The EtherCon« Series offer both male cable carriers and assembled female receptacles. The cable end offers a robust diecast shell as a carrier for pre-assembled RJ45 plugs. Female chassis connectors are based on the current NEUTRIK« ã´A & B™ Series as well the ã´D™ Series of XLR receptacles with secure latching system - a feature not found on other RJ45 receptacles. Terminations are horizontaland vertical PCB or IDC, punch down. Color coding is available for both the cable carrier and the receptacles for ease of identification. NEUTRIK« EtherCon« products comply with Category 5 (IDC versions) shielded or unshielded and are compatible for use with 10 Base-T and 100 Base-TX systems. TECHNICAL DATA Electrical: Frequency bandwidth: 1 - 100 MHz Number of contacts: 8 Rated current: 1.5 A AWG: 26 - 20 Dielectric strength: 1000 V ac rms Contact resistance: < 10 m Insulation resistance: > 500 M Category 5e Mechanical: Retention method: latch lock Panel thickness: max. 3 mm² [0.12"] Materials: Housing: PBTP 15% GR Strain relief clamp: Ck67, Ni plated Contacts: Bronze CuSn6 Contact surface: Au (gal 0.2 â•¡m over Ni plating) Temperature range: -30â-'
Description
Panel mount receptacle with IDC terminals. XLR A Series cutout with the secure latching system. Max. panel thickness 3 mm;. Includes 2 mounting screws. RJ45 Data Connector / EtherCon« Series The EtherCon« Series offer both male cable carriers and assembled female receptacles. The cable end offers a robust diecast shell as a carrier for pre-assembled RJ45 plugs. Female chassis connectors are based on the current NEUTRIK« ã´A & B™ Series as well the ã´D™ Series of XLR receptacles with secure latching system - a feature not found on other RJ45 receptacles. Terminations are horizontaland vertical PCB or IDC, punch down. Color coding is available for both the cable carrier and the receptacles for ease of identification. NEUTRIK« EtherCon« products comply with Category 5 (IDC versions) shielded or unshielded and are compatible for use with 10 Base-T and 100 Base-TX systems. TECHNICAL DATA Electrical: Frequency bandwidth: 1 - 100 MHz Number of contacts: 8 Rated current: 1.5 A AWG: 26 - 20 Dielectric strength: 1000 V ac rms Contact resistance: < 10 m Insulation resistance: > 500 M Category 5e Mechanical: Retention method: latch lock Panel thickness: max. 3 mm² [0.12"] Materials: Housing: PBTP 15% GR Strain relief clamp: Ck67, Ni plated Contacts: Bronze CuSn6 Contact surface: Au (gal 0.2 â•¡m over Ni plating) Temperature range: -30â-'

Suppliers

Company
Product
Description
Supplier Links
RJ45 Receptacle Housing W/Insert Krone - NEUNE8FAVYK - HAVE, Inc.
Hudson, NY, USA
RJ45 Receptacle Housing W/Insert Krone
NEUNE8FAVYK
RJ45 Receptacle Housing W/Insert Krone NEUNE8FAVYK
Panel mount receptacle with IDC terminals. XLR A Series cutout with the secure latching system. Max. panel thickness 3 mm;. Includes 2 mounting screws. RJ45 Data Connector / EtherCon« Series The EtherCon« Series offer both male cable carriers and assembled female receptacles. The cable end offers a robust diecast shell as a carrier for pre-assembled RJ45 plugs. Female chassis connectors are based on the current NEUTRIK« ã´A & B™ Series as well the ã´D™ Series of XLR receptacles with secure latching system - a feature not found on other RJ45 receptacles. Terminations are horizontaland vertical PCB or IDC, punch down. Color coding is available for both the cable carrier and the receptacles for ease of identification. NEUTRIK« EtherCon« products comply with Category 5 (IDC versions) shielded or unshielded and are compatible for use with 10 Base-T and 100 Base-TX systems. TECHNICAL DATA Electrical: Frequency bandwidth: 1 - 100 MHz Number of contacts: 8 Rated current: 1.5 A AWG: 26 - 20 Dielectric strength: 1000 V ac rms Contact resistance: < 10 m Insulation resistance: > 500 M Category 5e Mechanical: Retention method: latch lock Panel thickness: max. 3 mm² [0.12"] Materials: Housing: PBTP 15% GR Strain relief clamp: Ck67, Ni plated Contacts: Bronze CuSn6 Contact surface: Au (gal 0.2 â•¡m over Ni plating) Temperature range: -30â-'

Panel mount receptacle with IDC terminals. XLR A Series cutout with the secure latching system. Max. panel thickness 3 mm;. Includes 2 mounting screws.
RJ45 Data Connector / EtherCon« Series
The EtherCon« Series offer both male cable carriers and assembled female receptacles. The cable end offers a robust diecast shell as a carrier for pre-assembled RJ45 plugs. Female chassis connectors are based on the current NEUTRIK« ôA & B™ Series as well the ôD™ Series of XLR receptacles with secure latching system - a feature not found on other RJ45 receptacles. Terminations are horizontaland vertical PCB or IDC, punch down. Color coding is available for both the cable carrier and the receptacles for ease of identification. NEUTRIK« EtherCon« products comply with Category 5 (IDC versions) shielded or unshielded and are compatible for use with 10 Base-T and 100 Base-TX systems.
TECHNICAL DATA

  • Electrical: Frequency bandwidth: 1 - 100 MHz Number of contacts: 8 Rated current: 1.5 A AWG: 26 - 20 Dielectric strength: 1000 V ac rms Contact resistance: < 10 m Insulation resistance: > 500 M Category 5e
  • Mechanical: Retention method: latch lock Panel thickness: max. 3 mm² [0.12"]
  • Materials: Housing: PBTP 15% GR Strain relief clamp: Ck67, Ni plated Contacts: Bronze CuSn6 Contact surface: Au (gal 0.2 â•¡m over Ni plating) Temperature range: -30â-'
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNE8FAVYK
Product Name RJ45 Receptacle Housing W/Insert Krone
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts - 1382 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
DIN 41612 - 39-XC5A-0182-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers