HAVE, Inc. Neutrik NC4MD-L-1 4-Pole Male XLR Receptacle Nickel/Silver NEUNC4MDL1

Description
NEUNC4MDL1 - Neutrik NC4MD-L-1 4-Pole Male XLR Receptacle, Solder Cups, Nickel Housing, Silver Contacts 4 pole male receptacle, solder cups, Nickel housing, silver contacts Universal D-size metal body XLR panel mount series. UL recognized component. Features & Benefits Robust "D" metal shell Standardized D sized 24 mm panel cutout Solder cups on 3 - 7 pole version
Description
NEUNC4MDL1 - Neutrik NC4MD-L-1 4-Pole Male XLR Receptacle, Solder Cups, Nickel Housing, Silver Contacts 4 pole male receptacle, solder cups, Nickel housing, silver contacts Universal D-size metal body XLR panel mount series. UL recognized component. Features & Benefits Robust "D" metal shell Standardized D sized 24 mm panel cutout Solder cups on 3 - 7 pole version

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC4MD-L-1 4-Pole Male XLR Receptacle Nickel/Silver - NEUNC4MDL1 - HAVE, Inc.
Hudson, NY, USA
Neutrik NC4MD-L-1 4-Pole Male XLR Receptacle Nickel/Silver
NEUNC4MDL1
Neutrik NC4MD-L-1 4-Pole Male XLR Receptacle Nickel/Silver NEUNC4MDL1
NEUNC4MDL1 - Neutrik NC4MD-L-1 4-Pole Male XLR Receptacle, Solder Cups, Nickel Housing, Silver Contacts 4 pole male receptacle, solder cups, Nickel housing, silver contacts Universal D-size metal body XLR panel mount series. UL recognized component. Features & Benefits Robust "D" metal shell Standardized D sized 24 mm panel cutout Solder cups on 3 - 7 pole version

NEUNC4MDL1 - Neutrik NC4MD-L-1 4-Pole Male XLR Receptacle, Solder Cups, Nickel Housing, Silver Contacts
4 pole male receptacle, solder cups, Nickel housing, silver contacts

  • Universal D-size metal body XLR panel mount series. UL recognized component.
    Features & Benefits
  • Robust "D" metal shell
  • Standardized D sized 24 mm panel cutout
  • Solder cups on 3 - 7 pole version
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC4MDL1
Product Name Neutrik NC4MD-L-1 4-Pole Male XLR Receptacle Nickel/Silver
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Inline Jack - 190825 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details
Metral ® - 10022898-M002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
3 suppliers