HAVE, Inc. Neutrik DLX XLRM 4Pin Chassis /Gold NEUNC4MDLXB

Description
NEUNC4MDLXB - Neutrik DLX Series, Male 4-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Gold Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis connectors - provides unequalled performance through quality design. The new DLX series features a compact all metal housing with an ingenious duplex ground contact, which offers excellent RF protection and shielding. It is the ideal match for mating with Neutrik's EMC XLR cable connector. Reliability, robustness and dependability derive from incorporating latest components from the well provenand reliable XX and A series connectors. Features & Benefits 4-pole male receptacle, solder cups, Black Metal housing, Gold contacts All metal housing offers best overall RFprotection and electromagnetic shielding New duplex ground contact for excellent contact integrity between chassis and cable connector Unique cage type female contact on 3 pole version increases conductivity and reduces wear on the mated male contact Female contact incorporates a solder barrier to prevent solder running into the contact mating area Larger solder contacts for easier termination Optional connection to easily join pin1 to chassis ground D-style housing provides installation compatibility with industry standard D mounting dimensions Nece
Description
NEUNC4MDLXB - Neutrik DLX Series, Male 4-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Gold Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis connectors - provides unequalled performance through quality design. The new DLX series features a compact all metal housing with an ingenious duplex ground contact, which offers excellent RF protection and shielding. It is the ideal match for mating with Neutrik's EMC XLR cable connector. Reliability, robustness and dependability derive from incorporating latest components from the well provenand reliable XX and A series connectors. Features & Benefits 4-pole male receptacle, solder cups, Black Metal housing, Gold contacts All metal housing offers best overall RFprotection and electromagnetic shielding New duplex ground contact for excellent contact integrity between chassis and cable connector Unique cage type female contact on 3 pole version increases conductivity and reduces wear on the mated male contact Female contact incorporates a solder barrier to prevent solder running into the contact mating area Larger solder contacts for easier termination Optional connection to easily join pin1 to chassis ground D-style housing provides installation compatibility with industry standard D mounting dimensions Nece

Suppliers

Company
Product
Description
Supplier Links
Neutrik DLX XLRM 4Pin Chassis /Gold - NEUNC4MDLXB - HAVE, Inc.
Hudson, NY, USA
Neutrik DLX XLRM 4Pin Chassis /Gold
NEUNC4MDLXB
Neutrik DLX XLRM 4Pin Chassis /Gold NEUNC4MDLXB
NEUNC4MDLXB - Neutrik DLX Series, Male 4-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Gold Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis connectors - provides unequalled performance through quality design. The new DLX series features a compact all metal housing with an ingenious duplex ground contact, which offers excellent RF protection and shielding. It is the ideal match for mating with Neutrik's EMC XLR cable connector. Reliability, robustness and dependability derive from incorporating latest components from the well provenand reliable XX and A series connectors. Features & Benefits 4-pole male receptacle, solder cups, Black Metal housing, Gold contacts All metal housing offers best overall RFprotection and electromagnetic shielding New duplex ground contact for excellent contact integrity between chassis and cable connector Unique cage type female contact on 3 pole version increases conductivity and reduces wear on the mated male contact Female contact incorporates a solder barrier to prevent solder running into the contact mating area Larger solder contacts for easier termination Optional connection to easily join pin1 to chassis ground D-style housing provides installation compatibility with industry standard D mounting dimensions Nece

NEUNC4MDLXB - Neutrik DLX Series, Male 4-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Gold Contacts
Neutrik's DLX series - the next generation of the popular DL XLR chassis connectors - provides unequalled performance through quality design. The new DLX series features a compact all metal housing with an ingenious duplex ground contact, which offers excellent RF protection and shielding. It is the ideal match for mating with Neutrik's EMC XLR cable connector. Reliability, robustness and dependability derive from incorporating latest components from the well provenand reliable XX and A series connectors.
Features & Benefits

  • 4-pole male receptacle, solder cups, Black Metal housing, Gold contacts
  • All metal housing offers best overall RFprotection and electromagnetic shielding
  • New duplex ground contact for excellent contact integrity between chassis and cable connector
  • Unique cage type female contact on 3 pole version increases conductivity and reduces wear on the mated male contact
  • Female contact incorporates a solder barrier to prevent solder running into the contact mating area
  • Larger solder contacts for easier termination
  • Optional connection to easily join pin1 to chassis ground
  • D-style housing provides installation compatibility with industry standard D mounting dimensions
  • Nece
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC4MDLXB
Product Name Neutrik DLX XLRM 4Pin Chassis /Gold
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details