HAVE, Inc. Neutrik NJ3FP6 Locking 1/4-inch Phone Jack D-size Shell Nick NEUNJ3FP6C

Description
NEUNJ3FP6C - Neutrik NJ3FP6 Locking 1/4" phone jack, D-size shell, nickel metal housing and silver contacts The 3 pole phone jack panel mount version provides stable and secure connections where accidental disconnect or shock and vibration may occur. It latches with standard A-gauge mono or stereo plugs. Plug locks-in automatically when mating and unlocks only by pressing red release tab. Standard D size front panel appearance. Selectable grounding options. Features and Benefits: Securely locking chassis jack Mates with all mono and stereo plugs specified acc. EIA RS-453 (A-gauge) Closable grounding options: standard isolated, to get a sleeve/panel connection red isolator on lateral screw must be removed Dimensionally compatible with D Series (31 x 26 mm) Solder terminals
Description
NEUNJ3FP6C - Neutrik NJ3FP6 Locking 1/4" phone jack, D-size shell, nickel metal housing and silver contacts The 3 pole phone jack panel mount version provides stable and secure connections where accidental disconnect or shock and vibration may occur. It latches with standard A-gauge mono or stereo plugs. Plug locks-in automatically when mating and unlocks only by pressing red release tab. Standard D size front panel appearance. Selectable grounding options. Features and Benefits: Securely locking chassis jack Mates with all mono and stereo plugs specified acc. EIA RS-453 (A-gauge) Closable grounding options: standard isolated, to get a sleeve/panel connection red isolator on lateral screw must be removed Dimensionally compatible with D Series (31 x 26 mm) Solder terminals

Suppliers

Company
Product
Description
Supplier Links
Neutrik NJ3FP6 Locking 1/4-inch Phone Jack D-size Shell Nick - NEUNJ3FP6C - HAVE, Inc.
Hudson, NY, USA
Neutrik NJ3FP6 Locking 1/4-inch Phone Jack D-size Shell Nick
NEUNJ3FP6C
Neutrik NJ3FP6 Locking 1/4-inch Phone Jack D-size Shell Nick NEUNJ3FP6C
NEUNJ3FP6C - Neutrik NJ3FP6 Locking 1/4" phone jack, D-size shell, nickel metal housing and silver contacts The 3 pole phone jack panel mount version provides stable and secure connections where accidental disconnect or shock and vibration may occur. It latches with standard A-gauge mono or stereo plugs. Plug locks-in automatically when mating and unlocks only by pressing red release tab. Standard D size front panel appearance. Selectable grounding options. Features and Benefits: Securely locking chassis jack Mates with all mono and stereo plugs specified acc. EIA RS-453 (A-gauge) Closable grounding options: standard isolated, to get a sleeve/panel connection red isolator on lateral screw must be removed Dimensionally compatible with D Series (31 x 26 mm) Solder terminals

NEUNJ3FP6C - Neutrik NJ3FP6 Locking 1/4" phone jack, D-size shell, nickel metal housing and silver contacts
The 3 pole phone jack panel mount version provides stable and secure connections where accidental disconnect or shock and vibration may occur. It latches with standard A-gauge mono or stereo plugs. Plug locks-in automatically when mating and unlocks only by pressing red release tab. Standard D size front panel appearance. Selectable grounding options.
Features and Benefits:

  • Securely locking chassis jack
  • Mates with all mono and stereo plugs specified acc. EIA RS-453 (A-gauge)
  • Closable grounding options: standard isolated, to get a sleeve/panel connection red isolator on lateral screw must be removed
  • Dimensionally compatible with D Series (31 x 26 mm)
  • Solder terminals
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNJ3FP6C
Product Name Neutrik NJ3FP6 Locking 1/4-inch Phone Jack D-size Shell Nick
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products