HAVE, Inc. Neutrik NE8MCB RJ45 etherCON Cable Connector Carrier - Black NEUNE8MCB

Description
NEUNE8MCb - Neutrik NE8MC-B etherCON Cable Connector Carrier - Black Shell The etherCON NE8MC-B cable connector carrier upgrades a conventional RJ45 connector to an extremely robust lockable solution. Neutrik RJ45 cable connector carrier for preassembled RJ45 plugs consists of shell, fixing disk, chuck, bush and boot. Packed with two cable protection elements for cable diameter either up to 5 mm or 8 mm. Cable connector carrier does not include a RJ45 plug. Features & Benefits The RJ45 system for harsh and demanding environment Cable connector carrier accepts the most common RJ45 plugs Rugged diecast shell and unique chuck type strain relief Protects Ethernet connections in a variety of commercial type applications and is designed to prevent breakage of the fragile components of standard RJ 45 connectors Allows assembly of preassembled conventional RJ45 cables Accessories include color coded boots in 9 standard colors
Description
NEUNE8MCb - Neutrik NE8MC-B etherCON Cable Connector Carrier - Black Shell The etherCON NE8MC-B cable connector carrier upgrades a conventional RJ45 connector to an extremely robust lockable solution. Neutrik RJ45 cable connector carrier for preassembled RJ45 plugs consists of shell, fixing disk, chuck, bush and boot. Packed with two cable protection elements for cable diameter either up to 5 mm or 8 mm. Cable connector carrier does not include a RJ45 plug. Features & Benefits The RJ45 system for harsh and demanding environment Cable connector carrier accepts the most common RJ45 plugs Rugged diecast shell and unique chuck type strain relief Protects Ethernet connections in a variety of commercial type applications and is designed to prevent breakage of the fragile components of standard RJ 45 connectors Allows assembly of preassembled conventional RJ45 cables Accessories include color coded boots in 9 standard colors

Suppliers

Company
Product
Description
Supplier Links
Neutrik NE8MCB RJ45 etherCON Cable Connector Carrier - Black - NEUNE8MCB - HAVE, Inc.
Hudson, NY, USA
Neutrik NE8MCB RJ45 etherCON Cable Connector Carrier - Black
NEUNE8MCB
Neutrik NE8MCB RJ45 etherCON Cable Connector Carrier - Black NEUNE8MCB
NEUNE8MCb - Neutrik NE8MC-B etherCON Cable Connector Carrier - Black Shell The etherCON NE8MC-B cable connector carrier upgrades a conventional RJ45 connector to an extremely robust lockable solution. Neutrik RJ45 cable connector carrier for preassembled RJ45 plugs consists of shell, fixing disk, chuck, bush and boot. Packed with two cable protection elements for cable diameter either up to 5 mm or 8 mm. Cable connector carrier does not include a RJ45 plug. Features & Benefits The RJ45 system for harsh and demanding environment Cable connector carrier accepts the most common RJ45 plugs Rugged diecast shell and unique chuck type strain relief Protects Ethernet connections in a variety of commercial type applications and is designed to prevent breakage of the fragile components of standard RJ 45 connectors Allows assembly of preassembled conventional RJ45 cables Accessories include color coded boots in 9 standard colors

NEUNE8MCb - Neutrik NE8MC-B etherCON Cable Connector Carrier - Black Shell
The etherCON NE8MC-B cable connector carrier upgrades a conventional RJ45 connector to an extremely robust lockable solution.
Neutrik RJ45 cable connector carrier for preassembled RJ45 plugs consists of shell, fixing disk, chuck, bush and boot. Packed with two cable protection elements for cable diameter either up to 5 mm or 8 mm. Cable connector carrier does not include a RJ45 plug.
Features & Benefits

  • The RJ45 system for harsh and demanding environment
  • Cable connector carrier accepts the most common RJ45 plugs
  • Rugged diecast shell and unique chuck type strain relief
  • Protects Ethernet connections in a variety of commercial type applications and is designed to prevent breakage of the fragile components of standard RJ 45 connectors
  • Allows assembly of preassembled conventional RJ45 cables
  • Accessories include color coded boots in 9 standard colors
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNE8MCB
Product Name Neutrik NE8MCB RJ45 etherCON Cable Connector Carrier - Black
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products