HAVE, Inc. Neutrik Combo XLR Female 1/4" Ster PC Mount NEUNCJ6FIH

Description
3 pole XLR female receptacle with 1/4" stereo jack without normalling, horizontal PCB mounting. Combo / Combo Series Combined XLR receptacle and phone jack. New attractive `front end` design (30% less protruding from panel than original). Saves racks space by combining 2 connectors in one housing. Horizontal or vertical PCB mounting or hard wire soldering. Full normalled. Stereo ormono version. Very low conductor capacitance, therefore suitable for Digital Audio. Fully compatible to the predecessor Combo. Panel cut out compatible with Neutrik K-Series, Cannon XLB Series and PQGconnectors. Fastening: Self-tapping PT« screws with thread 2.9x1.06 and tri-rondular configuration. TECHNICAL DATA Electrical: Contact resistance: XLR: < 10 m Jack: < 20 m Rated current: 7.5 A Rated voltage: 125 V ac Insulation resistance: > 500 M after damp heat test Dielectric strength: 1500 V dc Capacitance: < 2 pF Mechanical; Engagement / separation force: XLR: < 25 N / > 15 N Jack: < 25 N / 15 - 25 N Solderability: complies with IEC 68-2-20 Applicable Standard: EIA RS-453 for jack Materials: Shell: Polyamid, PA 6.6 30% GR Contacts of Jack andXLR: CuSn6 Contact plating: XLR and switch contacts: galv. Au Jack and Ground: galv. Ag Temperature range: -20â-'C to +65â-'C
Description
3 pole XLR female receptacle with 1/4" stereo jack without normalling, horizontal PCB mounting. Combo / Combo Series Combined XLR receptacle and phone jack. New attractive `front end` design (30% less protruding from panel than original). Saves racks space by combining 2 connectors in one housing. Horizontal or vertical PCB mounting or hard wire soldering. Full normalled. Stereo ormono version. Very low conductor capacitance, therefore suitable for Digital Audio. Fully compatible to the predecessor Combo. Panel cut out compatible with Neutrik K-Series, Cannon XLB Series and PQGconnectors. Fastening: Self-tapping PT« screws with thread 2.9x1.06 and tri-rondular configuration. TECHNICAL DATA Electrical: Contact resistance: XLR: < 10 m Jack: < 20 m Rated current: 7.5 A Rated voltage: 125 V ac Insulation resistance: > 500 M after damp heat test Dielectric strength: 1500 V dc Capacitance: < 2 pF Mechanical; Engagement / separation force: XLR: < 25 N / > 15 N Jack: < 25 N / 15 - 25 N Solderability: complies with IEC 68-2-20 Applicable Standard: EIA RS-453 for jack Materials: Shell: Polyamid, PA 6.6 30% GR Contacts of Jack andXLR: CuSn6 Contact plating: XLR and switch contacts: galv. Au Jack and Ground: galv. Ag Temperature range: -20â-'C to +65â-'C

Suppliers

Company
Product
Description
Supplier Links
Neutrik Combo XLR Female 1/4
Hudson, NY, USA
Neutrik Combo XLR Female 1/4" Ster PC Mount
NEUNCJ6FIH
Neutrik Combo XLR Female 1/4" Ster PC Mount NEUNCJ6FIH
3 pole XLR female receptacle with 1/4" stereo jack without normalling, horizontal PCB mounting. Combo / Combo Series Combined XLR receptacle and phone jack. New attractive `front end` design (30% less protruding from panel than original). Saves racks space by combining 2 connectors in one housing. Horizontal or vertical PCB mounting or hard wire soldering. Full normalled. Stereo ormono version. Very low conductor capacitance, therefore suitable for Digital Audio. Fully compatible to the predecessor Combo. Panel cut out compatible with Neutrik K-Series, Cannon XLB Series and PQGconnectors. Fastening: Self-tapping PT« screws with thread 2.9x1.06 and tri-rondular configuration. TECHNICAL DATA Electrical: Contact resistance: XLR: < 10 m Jack: < 20 m Rated current: 7.5 A Rated voltage: 125 V ac Insulation resistance: > 500 M after damp heat test Dielectric strength: 1500 V dc Capacitance: < 2 pF Mechanical; Engagement / separation force: XLR: < 25 N / > 15 N Jack: < 25 N / 15 - 25 N Solderability: complies with IEC 68-2-20 Applicable Standard: EIA RS-453 for jack Materials: Shell: Polyamid, PA 6.6 30% GR Contacts of Jack andXLR: CuSn6 Contact plating: XLR and switch contacts: galv. Au Jack and Ground: galv. Ag Temperature range: -20â-'C to +65â-'C

3 pole XLR female receptacle with 1/4" stereo jack without normalling, horizontal PCB mounting.
Combo / Combo Series
Combined XLR receptacle and phone jack. New attractive `front end` design (30% less protruding from panel than original). Saves racks space by combining 2 connectors in one housing. Horizontal or vertical PCB mounting or hard wire soldering. Full normalled. Stereo ormono version. Very low conductor capacitance, therefore suitable for Digital Audio. Fully compatible to the predecessor Combo. Panel cut out compatible with Neutrik K-Series, Cannon XLB Series and PQGconnectors. Fastening: Self-tapping PT« screws with thread 2.9x1.06 and tri-rondular configuration.
TECHNICAL DATA

  • Electrical: Contact resistance: XLR: < 10 m Jack: < 20 m Rated current: 7.5 A Rated voltage: 125 V ac Insulation resistance: > 500 M after damp heat test Dielectric strength: 1500 V dc Capacitance: < 2 pF
  • Mechanical; Engagement / separation force: XLR: < 25 N / > 15 N Jack: < 25 N / 15 - 25 N Solderability: complies with IEC 68-2-20 Applicable Standard: EIA RS-453 for jack
  • Materials: Shell: Polyamid, PA 6.6 30% GR Contacts of Jack andXLR: CuSn6 Contact plating: XLR and switch contacts: galv. Au Jack and Ground: galv. Ag Temperature range: -20â-'C to +65â-'C
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNCJ6FIH
Product Name Neutrik Combo XLR Female 1/4" Ster PC Mount
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products