HAVE, Inc. Neutrik 6Pin XLRP Cable En NEUNC6MX

Description
6 pole cable connector, male. Nickel housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 6 Contact resistance: = 3 m Insulation resistance - initial: > 2 G- after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 7.5 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: = 7 pF Mechanical Lifetime: >1000 cycles Insertion/ withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, gal Ni over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface:gal 2 â•¡m Ag over 2 â•¡m Ni Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Description
6 pole cable connector, male. Nickel housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 6 Contact resistance: = 3 m Insulation resistance - initial: > 2 G- after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 7.5 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: = 7 pF Mechanical Lifetime: >1000 cycles Insertion/ withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, gal Ni over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface:gal 2 â•¡m Ag over 2 â•¡m Ni Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

Suppliers

Company
Product
Description
Supplier Links
Neutrik 6Pin XLRP Cable En - NEUNC6MX - HAVE, Inc.
Hudson, NY, USA
Neutrik 6Pin XLRP Cable En
NEUNC6MX
Neutrik 6Pin XLRP Cable En NEUNC6MX
6 pole cable connector, male. Nickel housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 6 Contact resistance: = 3 m Insulation resistance - initial: > 2 G- after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 7.5 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: = 7 pF Mechanical Lifetime: >1000 cycles Insertion/ withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, gal Ni over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface:gal 2 â•¡m Ag over 2 â•¡m Ni Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

6 pole cable connector, male. Nickel housing and silver contacts.
TECHNICAL DATA

  • Electrical Number of contacts: 6 Contact resistance: = 3 m Insulation resistance - initial: > 2 G- after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 7.5 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: = 7 pF
  • Mechanical Lifetime: >1000 cycles Insertion/ withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm
  • Materials Shell: ZnAl4Cu1, gal Ni over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface:gal 2 â•¡m Ag over 2 â•¡m Ni Strain-relief clamp: POM Antikink bushing: PUR
  • Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC6MX
Product Name Neutrik 6Pin XLRP Cable En
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products