HAVE, Inc. Combo XLR Female 1/4"Stereo Switch Jack Vertical NEUNCJ9FIV

Description
3 pole XLR female receptacle with 1/4" switching (normalling)stereo jack, vertical PCB mounting. Combo / Combo Series Combined XLR receptacle and phone jack. New attractive `front end`design (30% less protruding from panel than original). Saves racks space by combining 2 connectors in one housing. Horizontal or vertical PCB mounting or hard wire soldering. Full normalled. Stereo ormono version. Very low conductor capacitance, therefore suitable for Digital Audio. Fully compatible to the predecessor Combo. Panel cut out compatible with Neutrik K-Series, Cannon XLB Series and PQG connectors. Fastening: Self-tapping PT« screws with thread 2.9x1.06 and tri-rondular configuration. TECHNICAL DATA Electrical; Contact resistance: XLR: < 10 m Jack: < 20 mRated current: 7.5 A Rated voltage: 125 V ac Insulation resistance: > 500 M after damp heat test Dielectric strength: 1500 V dc Capacitance: < 2 pF Mechanical: Engagement / separation force: XLR: < 25 N / > 15 N Jack: < 25 N / 15 - 25 N Solderability: complies with IEC 68-2-20 Applicable Standard: EIA RS-453 for jack Materials: Shell: Polyamid, PA 6.6 30% GR Contacts of Jackand XLR: CuSn6 Contact plating: XLR and switch contacts: galv. Au Jack and Ground: galv. Ag Temperature range: -20â-'C to +65â-'C
Description
3 pole XLR female receptacle with 1/4" switching (normalling)stereo jack, vertical PCB mounting. Combo / Combo Series Combined XLR receptacle and phone jack. New attractive `front end`design (30% less protruding from panel than original). Saves racks space by combining 2 connectors in one housing. Horizontal or vertical PCB mounting or hard wire soldering. Full normalled. Stereo ormono version. Very low conductor capacitance, therefore suitable for Digital Audio. Fully compatible to the predecessor Combo. Panel cut out compatible with Neutrik K-Series, Cannon XLB Series and PQG connectors. Fastening: Self-tapping PT« screws with thread 2.9x1.06 and tri-rondular configuration. TECHNICAL DATA Electrical; Contact resistance: XLR: < 10 m Jack: < 20 mRated current: 7.5 A Rated voltage: 125 V ac Insulation resistance: > 500 M after damp heat test Dielectric strength: 1500 V dc Capacitance: < 2 pF Mechanical: Engagement / separation force: XLR: < 25 N / > 15 N Jack: < 25 N / 15 - 25 N Solderability: complies with IEC 68-2-20 Applicable Standard: EIA RS-453 for jack Materials: Shell: Polyamid, PA 6.6 30% GR Contacts of Jackand XLR: CuSn6 Contact plating: XLR and switch contacts: galv. Au Jack and Ground: galv. Ag Temperature range: -20â-'C to +65â-'C

Suppliers

Company
Product
Description
Supplier Links
Combo XLR Female 1/4
Hudson, NY, USA
Combo XLR Female 1/4"Stereo Switch Jack Vertical
NEUNCJ9FIV
Combo XLR Female 1/4"Stereo Switch Jack Vertical NEUNCJ9FIV
3 pole XLR female receptacle with 1/4" switching (normalling)stereo jack, vertical PCB mounting. Combo / Combo Series Combined XLR receptacle and phone jack. New attractive `front end`design (30% less protruding from panel than original). Saves racks space by combining 2 connectors in one housing. Horizontal or vertical PCB mounting or hard wire soldering. Full normalled. Stereo ormono version. Very low conductor capacitance, therefore suitable for Digital Audio. Fully compatible to the predecessor Combo. Panel cut out compatible with Neutrik K-Series, Cannon XLB Series and PQG connectors. Fastening: Self-tapping PT« screws with thread 2.9x1.06 and tri-rondular configuration. TECHNICAL DATA Electrical; Contact resistance: XLR: < 10 m Jack: < 20 mRated current: 7.5 A Rated voltage: 125 V ac Insulation resistance: > 500 M after damp heat test Dielectric strength: 1500 V dc Capacitance: < 2 pF Mechanical: Engagement / separation force: XLR: < 25 N / > 15 N Jack: < 25 N / 15 - 25 N Solderability: complies with IEC 68-2-20 Applicable Standard: EIA RS-453 for jack Materials: Shell: Polyamid, PA 6.6 30% GR Contacts of Jackand XLR: CuSn6 Contact plating: XLR and switch contacts: galv. Au Jack and Ground: galv. Ag Temperature range: -20â-'C to +65â-'C

3 pole XLR female receptacle with 1/4" switching (normalling)stereo jack, vertical PCB mounting.
Combo / Combo Series
Combined XLR receptacle and phone jack. New attractive `front end`design (30% less protruding from panel than original). Saves racks space by combining 2 connectors in one housing. Horizontal or vertical PCB mounting or hard wire soldering. Full normalled. Stereo ormono version. Very low conductor capacitance, therefore suitable for Digital Audio. Fully compatible to the predecessor Combo. Panel cut out compatible with Neutrik K-Series, Cannon XLB Series and PQG connectors. Fastening: Self-tapping PT« screws with thread 2.9x1.06 and tri-rondular configuration.
TECHNICAL DATA

  • Electrical; Contact resistance: XLR: < 10 m Jack: < 20 mRated current: 7.5 A Rated voltage: 125 V ac Insulation resistance: > 500 M after damp heat test Dielectric strength: 1500 V dc Capacitance: < 2 pF
  • Mechanical: Engagement / separation force: XLR: < 25 N / > 15 N Jack: < 25 N / 15 - 25 N Solderability: complies with IEC 68-2-20 Applicable Standard: EIA RS-453 for jack
  • Materials: Shell: Polyamid, PA 6.6 30% GR Contacts of Jackand XLR: CuSn6 Contact plating: XLR and switch contacts: galv. Au Jack and Ground: galv. Ag Temperature range: -20â-'C to +65â-'C
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNCJ9FIV
Product Name Combo XLR Female 1/4"Stereo Switch Jack Vertical
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.4211 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Modular Connectors / Ethernet Connectors - 221T20F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers