HAVE, Inc. Neutrik NPRX-BAG TS 1/4" Male Cable End Connector Black/Silv NEUNP2RXBAG

Description
NEUNP2RXBAG - Neutrik PX series 1/4" professional right-angle phone plug, 2 pole, nickel contacts, black shell The heavy duty professional phone plug series improves on the design of theexisting C series by offering the thinnest available A-gauge 1/4" plug with unique Neutrik chuck type strain relief on the market. The slimline shell with a width of 14.5 mm meets the most recent requirements for highest density jackfields (15.88mm jack pitch). The precise machined one-piece tip contact without rivets makes it unique and avoids hook up in a socket or break off the tip. The Plug XSeries serves all applications such as guitar applications, audio cables, snakes, speakers, amplifiers and mixing desks. Features &: Benefits All metal housing eliminates the plastic cover of the predecessor NP*RCS and improves further durability and EMI protection Extra slim 1/4" plug for highest packing density Robust diecast shell in stylish design Improved chuck type strain relief for reliable cable retention Sleek design for best handling convenience Precision machined one-piece contacts - avoid hook up of tip contact
Description
NEUNP2RXBAG - Neutrik PX series 1/4" professional right-angle phone plug, 2 pole, nickel contacts, black shell The heavy duty professional phone plug series improves on the design of theexisting C series by offering the thinnest available A-gauge 1/4" plug with unique Neutrik chuck type strain relief on the market. The slimline shell with a width of 14.5 mm meets the most recent requirements for highest density jackfields (15.88mm jack pitch). The precise machined one-piece tip contact without rivets makes it unique and avoids hook up in a socket or break off the tip. The Plug XSeries serves all applications such as guitar applications, audio cables, snakes, speakers, amplifiers and mixing desks. Features &: Benefits All metal housing eliminates the plastic cover of the predecessor NP*RCS and improves further durability and EMI protection Extra slim 1/4" plug for highest packing density Robust diecast shell in stylish design Improved chuck type strain relief for reliable cable retention Sleek design for best handling convenience Precision machined one-piece contacts - avoid hook up of tip contact

Suppliers

Company
Product
Description
Supplier Links
Neutrik NPRX-BAG TS 1/4
Hudson, NY, USA
Neutrik NPRX-BAG TS 1/4" Male Cable End Connector Black/Silv
NEUNP2RXBAG
Neutrik NPRX-BAG TS 1/4" Male Cable End Connector Black/Silv NEUNP2RXBAG
NEUNP2RXBAG - Neutrik PX series 1/4" professional right-angle phone plug, 2 pole, nickel contacts, black shell The heavy duty professional phone plug series improves on the design of theexisting C series by offering the thinnest available A-gauge 1/4" plug with unique Neutrik chuck type strain relief on the market. The slimline shell with a width of 14.5 mm meets the most recent requirements for highest density jackfields (15.88mm jack pitch). The precise machined one-piece tip contact without rivets makes it unique and avoids hook up in a socket or break off the tip. The Plug XSeries serves all applications such as guitar applications, audio cables, snakes, speakers, amplifiers and mixing desks. Features &: Benefits All metal housing eliminates the plastic cover of the predecessor NP*RCS and improves further durability and EMI protection Extra slim 1/4" plug for highest packing density Robust diecast shell in stylish design Improved chuck type strain relief for reliable cable retention Sleek design for best handling convenience Precision machined one-piece contacts - avoid hook up of tip contact

NEUNP2RXBAG - Neutrik PX series 1/4" professional right-angle phone plug, 2 pole, nickel contacts, black shell
The heavy duty professional phone plug series improves on the design of theexisting C series by offering the thinnest available A-gauge 1/4" plug with unique Neutrik chuck type strain relief on the market. The slimline shell with a width of 14.5 mm meets the most recent requirements for highest density jackfields (15.88mm jack pitch). The precise machined one-piece tip contact without rivets makes it unique and avoids hook up in a socket or break off the tip. The Plug XSeries serves all applications such as guitar applications, audio cables, snakes, speakers, amplifiers and mixing desks.
Features &: Benefits

  • All metal housing eliminates the plastic cover of the predecessor NP*RCS and improves further durability and EMI protection
  • Extra slim 1/4" plug for highest packing density
  • Robust diecast shell in stylish design
  • Improved chuck type strain relief for reliable cable retention
  • Sleek design for best handling convenience
  • Precision machined one-piece contacts - avoid hook up of tip contact
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNP2RXBAG
Product Name Neutrik NPRX-BAG TS 1/4" Male Cable End Connector Black/Silv
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 30.605-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin - 190338 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details