HAVE, Inc. Neutrik TRS 1/4" Patch Plug NEUNP3TBB

Description
1/4 Inch "B-Gauge" or Military plugs. All metal design, chuck-type strain relief, no rivets, meets all prevailing standards. These plugs are NOT compatible with standard 1/4" jacks (acc. EIA RS453) and patch panels. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 1.5 kV dc Mechanical Wiring: solder terminals Wire size 1 mmâ-" / AWG 18 - NP3CM: 0.5 mmâ-" / AWG 20 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 Materials Shell: Brass CuZn39Pb3, black / red coated Insulation: PA 6.6 30% GR Contacts NP3T*: CuZn39Pb3, 2 â•¡m Ni (Su) plated Contacts NP3CM-B (-R): Brass CuZn39Pb3 Chuck: POM Temperature range: -20â-'C to +65â-'C
Description
1/4 Inch "B-Gauge" or Military plugs. All metal design, chuck-type strain relief, no rivets, meets all prevailing standards. These plugs are NOT compatible with standard 1/4" jacks (acc. EIA RS453) and patch panels. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 1.5 kV dc Mechanical Wiring: solder terminals Wire size 1 mmâ-" / AWG 18 - NP3CM: 0.5 mmâ-" / AWG 20 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 Materials Shell: Brass CuZn39Pb3, black / red coated Insulation: PA 6.6 30% GR Contacts NP3T*: CuZn39Pb3, 2 â•¡m Ni (Su) plated Contacts NP3CM-B (-R): Brass CuZn39Pb3 Chuck: POM Temperature range: -20â-'C to +65â-'C

Suppliers

Company
Product
Description
Supplier Links
Neutrik TRS 1/4
Hudson, NY, USA
Neutrik TRS 1/4" Patch Plug
NEUNP3TBB
Neutrik TRS 1/4" Patch Plug NEUNP3TBB
1/4 Inch "B-Gauge" or Military plugs. All metal design, chuck-type strain relief, no rivets, meets all prevailing standards. These plugs are NOT compatible with standard 1/4" jacks (acc. EIA RS453) and patch panels. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 1.5 kV dc Mechanical Wiring: solder terminals Wire size 1 mmâ-" / AWG 18 - NP3CM: 0.5 mmâ-" / AWG 20 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 Materials Shell: Brass CuZn39Pb3, black / red coated Insulation: PA 6.6 30% GR Contacts NP3T*: CuZn39Pb3, 2 â•¡m Ni (Su) plated Contacts NP3CM-B (-R): Brass CuZn39Pb3 Chuck: POM Temperature range: -20â-'C to +65â-'C

1/4 Inch "B-Gauge" or Military plugs. All metal design, chuck-type strain relief, no rivets, meets all prevailing standards. These plugs are NOT compatible with standard 1/4" jacks (acc. EIA RS453) and patch panels.
TECHNICAL DATA

  • Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 1.5 kV dc
  • Mechanical Wiring: solder terminals Wire size 1 mmâ-" / AWG 18 - NP3CM: 0.5 mmâ-" / AWG 20 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20
  • Materials Shell: Brass CuZn39Pb3, black / red coated Insulation: PA 6.6 30% GR Contacts NP3T*: CuZn39Pb3, 2 â•¡m Ni (Su) plated Contacts NP3CM-B (-R): Brass CuZn39Pb3 Chuck: POM Temperature range: -20â-'C to +65â-'C
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNP3TBB
Product Name Neutrik TRS 1/4" Patch Plug
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products