HAVE, Inc. Neutrik NLT4MXBAG Speakon 4 Pole STX Male Cable Connector NEUNLT4MXBAG

Description
NEUNLT4MXBAG - Neutrik NLT4MX-BAG 4-pole male SpeakON cable connector, black-chrome metal housing, chuck type strain relief The STX Series is Neutriks next generation of 4 pole speakON connectors especially designed for amplifier-loudspeake r applications in harsh and demanding environments such as professional touring. The extremely rugged and durable STX Series feature an all metal housing and a built-in gasket providing weatherproof protection to IP54. The 4-pole version is now available as 4 gender system including male cable and female chassis connector. Features &: Benefits Current rating 40 Amp continuous, 50 Amp audio with 50% duty cycle Robust and durable all metal housing Sealing ring provides weatherproof IP54 rating Reinforced metal quick lock system for ease and precise locking Extra large solder contacts for up to 6mm²: (AWG10) wires Mate with all available Speakon products
Description
NEUNLT4MXBAG - Neutrik NLT4MX-BAG 4-pole male SpeakON cable connector, black-chrome metal housing, chuck type strain relief The STX Series is Neutriks next generation of 4 pole speakON connectors especially designed for amplifier-loudspeake r applications in harsh and demanding environments such as professional touring. The extremely rugged and durable STX Series feature an all metal housing and a built-in gasket providing weatherproof protection to IP54. The 4-pole version is now available as 4 gender system including male cable and female chassis connector. Features &: Benefits Current rating 40 Amp continuous, 50 Amp audio with 50% duty cycle Robust and durable all metal housing Sealing ring provides weatherproof IP54 rating Reinforced metal quick lock system for ease and precise locking Extra large solder contacts for up to 6mm²: (AWG10) wires Mate with all available Speakon products

Suppliers

Company
Product
Description
Supplier Links
Neutrik NLT4MXBAG Speakon 4 Pole STX Male Cable Connector - NEUNLT4MXBAG - HAVE, Inc.
Hudson, NY, USA
Neutrik NLT4MXBAG Speakon 4 Pole STX Male Cable Connector
NEUNLT4MXBAG
Neutrik NLT4MXBAG Speakon 4 Pole STX Male Cable Connector NEUNLT4MXBAG
NEUNLT4MXBAG - Neutrik NLT4MX-BAG 4-pole male SpeakON cable connector, black-chrome metal housing, chuck type strain relief The STX Series is Neutriks next generation of 4 pole speakON connectors especially designed for amplifier-loudspeake r applications in harsh and demanding environments such as professional touring. The extremely rugged and durable STX Series feature an all metal housing and a built-in gasket providing weatherproof protection to IP54. The 4-pole version is now available as 4 gender system including male cable and female chassis connector. Features &: Benefits Current rating 40 Amp continuous, 50 Amp audio with 50% duty cycle Robust and durable all metal housing Sealing ring provides weatherproof IP54 rating Reinforced metal quick lock system for ease and precise locking Extra large solder contacts for up to 6mm²: (AWG10) wires Mate with all available Speakon products

NEUNLT4MXBAG - Neutrik NLT4MX-BAG 4-pole male SpeakON cable connector, black-chrome metal housing, chuck type strain relief
The STX Series is Neutriks next generation of 4 pole speakON connectors especially designed for amplifier-loudspeaker applications in harsh and demanding environments such as professional touring. The extremely rugged and durable STX Series feature an all metal housing and a built-in gasket providing weatherproof protection to IP54. The 4-pole version is now available as 4 gender system including male cable and female chassis connector.
Features &: Benefits

  • Current rating 40 Amp continuous, 50 Amp audio with 50% duty cycle
  • Robust and durable all metal housing
  • Sealing ring provides weatherproof IP54 rating
  • Reinforced metal quick lock system for ease and precise locking
  • Extra large solder contacts for up to 6mm²: (AWG10) wires
  • Mate with all available Speakon products
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNLT4MXBAG
Product Name Neutrik NLT4MXBAG Speakon 4 Pole STX Male Cable Connector
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details