HAVE, Inc. Neutrik 4Pin XLRP Cable /Gold NEUNC4MXB

Description
4 pole cable connector, male. Black metal housing and gold contacts TECHNICAL DATA Electrical Number of contacts: 4 Contact resistance: = 3 m Insulation resistance - initial: > 2G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.5 mmâ-"/16 AWG Capacitance between contacts: = 7 pF Mechanical Lifetime: >1000 cycles Insertion/ withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies withIEC 68-2-20
Description
4 pole cable connector, male. Black metal housing and gold contacts TECHNICAL DATA Electrical Number of contacts: 4 Contact resistance: = 3 m Insulation resistance - initial: > 2G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.5 mmâ-"/16 AWG Capacitance between contacts: = 7 pF Mechanical Lifetime: >1000 cycles Insertion/ withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies withIEC 68-2-20

Suppliers

Company
Product
Description
Supplier Links
Neutrik 4Pin XLRP Cable /Gold - NEUNC4MXB - HAVE, Inc.
Hudson, NY, USA
Neutrik 4Pin XLRP Cable /Gold
NEUNC4MXB
Neutrik 4Pin XLRP Cable /Gold NEUNC4MXB
4 pole cable connector, male. Black metal housing and gold contacts TECHNICAL DATA Electrical Number of contacts: 4 Contact resistance: = 3 m Insulation resistance - initial: > 2G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.5 mmâ-"/16 AWG Capacitance between contacts: = 7 pF Mechanical Lifetime: >1000 cycles Insertion/ withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies withIEC 68-2-20

4 pole cable connector, male. Black metal housing and gold contacts
TECHNICAL DATA

  • Electrical Number of contacts: 4 Contact resistance: = 3 m Insulation resistance - initial: > 2G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.5 mmâ-"/16 AWG Capacitance between contacts: = 7 pF
  • Mechanical Lifetime: >1000 cycles Insertion/ withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm
  • Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Strain-relief clamp: POM Antikink bushing: PUR
  • Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies withIEC 68-2-20
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC4MXB
Product Name Neutrik 4Pin XLRP Cable /Gold
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
75 Ohm Quad Connector, TNC Jack to Jack (4 Jacks) - 190060 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Electronic Connector - 407-10016527-111LF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
View Details
4 suppliers