HAVE, Inc. Neutrik NP3XBAG 1/4" TRS Male PX Series Black/Silver NEUNP3XBAG

Description
NEUNP3XBAG - Neutrik NP3X-BAG 1/4" professional phone plug, stereo TRS, nickel contacts, black shell Neutrik's heavy duty professional phone plug X series improves on the design of the existing Neutrik C series by offering the thinnest available A-gauge 1/4" plug with unique Neutrik chuck type strain relief on the market. The slimline shell with a width of 14.5 mm meets the most recent requirements for highest density jackfields (15.88mm jack pitch). The precise machined one-piece tip contact without rivets makes it unique and avoids hook up in a socket or break off the tip. The Plug X Series serves all applications such as guitar applications, audio cables, snakes, speakers, amplifiers and mixing desks. Features & Benefits Extra slim 1/4" plug for highest packing density Robust diecast shell in stylish design Black shell, nickel contacts Improved chuck type strain relief for reliable cable retention Sleek design for best handling convenience Precision machined one-piece contacts - avoid hook up of tip contact
Description
NEUNP3XBAG - Neutrik NP3X-BAG 1/4" professional phone plug, stereo TRS, nickel contacts, black shell Neutrik's heavy duty professional phone plug X series improves on the design of the existing Neutrik C series by offering the thinnest available A-gauge 1/4" plug with unique Neutrik chuck type strain relief on the market. The slimline shell with a width of 14.5 mm meets the most recent requirements for highest density jackfields (15.88mm jack pitch). The precise machined one-piece tip contact without rivets makes it unique and avoids hook up in a socket or break off the tip. The Plug X Series serves all applications such as guitar applications, audio cables, snakes, speakers, amplifiers and mixing desks. Features & Benefits Extra slim 1/4" plug for highest packing density Robust diecast shell in stylish design Black shell, nickel contacts Improved chuck type strain relief for reliable cable retention Sleek design for best handling convenience Precision machined one-piece contacts - avoid hook up of tip contact

Suppliers

Company
Product
Description
Supplier Links
Neutrik NP3XBAG 1/4
Hudson, NY, USA
Neutrik NP3XBAG 1/4" TRS Male PX Series Black/Silver
NEUNP3XBAG
Neutrik NP3XBAG 1/4" TRS Male PX Series Black/Silver NEUNP3XBAG
NEUNP3XBAG - Neutrik NP3X-BAG 1/4" professional phone plug, stereo TRS, nickel contacts, black shell Neutrik's heavy duty professional phone plug X series improves on the design of the existing Neutrik C series by offering the thinnest available A-gauge 1/4" plug with unique Neutrik chuck type strain relief on the market. The slimline shell with a width of 14.5 mm meets the most recent requirements for highest density jackfields (15.88mm jack pitch). The precise machined one-piece tip contact without rivets makes it unique and avoids hook up in a socket or break off the tip. The Plug X Series serves all applications such as guitar applications, audio cables, snakes, speakers, amplifiers and mixing desks. Features & Benefits Extra slim 1/4" plug for highest packing density Robust diecast shell in stylish design Black shell, nickel contacts Improved chuck type strain relief for reliable cable retention Sleek design for best handling convenience Precision machined one-piece contacts - avoid hook up of tip contact

NEUNP3XBAG - Neutrik NP3X-BAG 1/4" professional phone plug, stereo TRS, nickel contacts, black shell
Neutrik's heavy duty professional phone plug X series improves on the design of the existing Neutrik C series by offering the thinnest available A-gauge 1/4" plug with unique Neutrik chuck type strain relief on the market. The slimline shell with a width of 14.5 mm meets the most recent requirements for highest density jackfields (15.88mm jack pitch). The precise machined one-piece tip contact without rivets makes it unique and avoids hook up in a socket or break off the tip. The Plug X Series serves all applications such as guitar applications, audio cables, snakes, speakers, amplifiers and mixing desks.
Features & Benefits

  • Extra slim 1/4" plug for highest packing density
  • Robust diecast shell in stylish design
  • Black shell, nickel contacts
  • Improved chuck type strain relief for reliable cable retention
  • Sleek design for best handling convenience
  • Precision machined one-piece contacts - avoid hook up of tip contact
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNP3XBAG
Product Name Neutrik NP3XBAG 1/4" TRS Male PX Series Black/Silver
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm SMA 90° Plug - 111140 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-10013YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Current Rating 1.1 amps
View Details
2 suppliers