HAVE, Inc. Neutrik Speakon 4 Pole Chassis Rect NEUNL4MP

Description
NEUNL4MP - Neutrik NL4MP 4-Pole Speakon chassis connector, black D-size flange, countersunk thru holes, 3/16" flat tabs Neutrik's state-of-the-art chassis connector for loudspeaker - amplifier applications. They feature a unique locking system, robust plastic housing and high current silver plated contacts. Features & Benefits Standard current rating 30 AMP Glass reinforced materials make it extremely robust and dependable Precise keyway for secure mating Accurate and dependable twist lock latching system Metal insert in locking area Airtight design - optimized for speaker applications
Description
NEUNL4MP - Neutrik NL4MP 4-Pole Speakon chassis connector, black D-size flange, countersunk thru holes, 3/16" flat tabs Neutrik's state-of-the-art chassis connector for loudspeaker - amplifier applications. They feature a unique locking system, robust plastic housing and high current silver plated contacts. Features & Benefits Standard current rating 30 AMP Glass reinforced materials make it extremely robust and dependable Precise keyway for secure mating Accurate and dependable twist lock latching system Metal insert in locking area Airtight design - optimized for speaker applications

Suppliers

Company
Product
Description
Supplier Links
Neutrik Speakon 4 Pole Chassis Rect - NEUNL4MP - HAVE, Inc.
Hudson, NY, USA
Neutrik Speakon 4 Pole Chassis Rect
NEUNL4MP
Neutrik Speakon 4 Pole Chassis Rect NEUNL4MP
NEUNL4MP - Neutrik NL4MP 4-Pole Speakon chassis connector, black D-size flange, countersunk thru holes, 3/16" flat tabs Neutrik's state-of-the-art chassis connector for loudspeaker - amplifier applications. They feature a unique locking system, robust plastic housing and high current silver plated contacts. Features & Benefits Standard current rating 30 AMP Glass reinforced materials make it extremely robust and dependable Precise keyway for secure mating Accurate and dependable twist lock latching system Metal insert in locking area Airtight design - optimized for speaker applications

NEUNL4MP - Neutrik NL4MP 4-Pole Speakon chassis connector, black D-size flange, countersunk thru holes, 3/16" flat tabs
Neutrik's state-of-the-art chassis connector for loudspeaker - amplifier applications. They feature a unique locking system, robust plastic housing and high current silver plated contacts.
Features & Benefits

  • Standard current rating 30 AMP
  • Glass reinforced materials make it extremely robust and dependable
  • Precise keyway for secure mating
  • Accurate and dependable twist lock latching system
  • Metal insert in locking area
  • Airtight design - optimized for speaker applications
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNL4MP
Product Name Neutrik Speakon 4 Pole Chassis Rect
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm C Connector, C 90° Plug - 190407 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Chameleon - 027-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details