HAVE, Inc. NEUTRIK NL8MM 8-POLE INLINE COUPLER NEUNL8MM

Description
Neutrik NL8MM - 8 pole coupler. TECHNICAL DATA Electrical Rated current/contact: 15 A rms continous Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m (= 10 m for NL4MD-H) after 5000 insertion-withdrawal operations Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1 Materials Housing: AlMgSi 0,5 Housing Flange: Zinc Diecast ZnAl4Cu1 gal Ni Temperature range: -30°C to +80°C Flammability: UL94HB
Description
Neutrik NL8MM - 8 pole coupler. TECHNICAL DATA Electrical Rated current/contact: 15 A rms continous Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m (= 10 m for NL4MD-H) after 5000 insertion-withdrawal operations Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1 Materials Housing: AlMgSi 0,5 Housing Flange: Zinc Diecast ZnAl4Cu1 gal Ni Temperature range: -30°C to +80°C Flammability: UL94HB

Suppliers

Company
Product
Description
Supplier Links
NEUTRIK NL8MM 8-POLE INLINE COUPLER - NEUNL8MM - HAVE, Inc.
Hudson, NY, USA
NEUTRIK NL8MM 8-POLE INLINE COUPLER
NEUNL8MM
NEUTRIK NL8MM 8-POLE INLINE COUPLER NEUNL8MM
Neutrik NL8MM - 8 pole coupler. TECHNICAL DATA Electrical Rated current/contact: 15 A rms continous Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m (= 10 m for NL4MD-H) after 5000 insertion-withdrawal operations Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1 Materials Housing: AlMgSi 0,5 Housing Flange: Zinc Diecast ZnAl4Cu1 gal Ni Temperature range: -30°C to +80°C Flammability: UL94HB

Neutrik NL8MM - 8 pole coupler.
TECHNICAL DATA
Electrical
Rated current/contact: 15 A rms continous
Dielectric strength: 4kV peak
Rated voltage: 250 V ac
Contact resistance: = 3 m (= 10 m for NL4MD-H) after 5000 insertion-withdrawal operations
Insulation resistance - initial: > 2 G
- after damp heat test: > 1 G
Inrush/outrush current capability (12 V source): 300/30 A/200 ms
Creepage distance: according to IEC 664-1
Materials
Housing: AlMgSi 0,5
Housing Flange: Zinc Diecast ZnAl4Cu1 gal Ni
Temperature range: -30°C to +80°C
Flammability: UL94HB

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNL8MM
Product Name NEUTRIK NL8MM 8-POLE INLINE COUPLER
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Strain Relief Sleeve - 110303(E20424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details
PCI Express - 10018783-00200TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers