HAVE, Inc. Neutrik X-Ser 7Pin Male Con BG NEUNC7MXB

Description
7 pole cable connector, male. Black metal housing and gold contacts. TECHNICAL DATA Electrical Number of contacts: 7 Contact resistance: = 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 5 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: = 9 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force:= 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced)Contacts: CuZn39Pb3 Contact surface: gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30â-' C to + 80â-'C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Description
7 pole cable connector, male. Black metal housing and gold contacts. TECHNICAL DATA Electrical Number of contacts: 7 Contact resistance: = 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 5 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: = 9 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force:= 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced)Contacts: CuZn39Pb3 Contact surface: gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30â-' C to + 80â-'C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

Suppliers

Company
Product
Description
Supplier Links
Neutrik X-Ser 7Pin Male Con BG - NEUNC7MXB - HAVE, Inc.
Hudson, NY, USA
Neutrik X-Ser 7Pin Male Con BG
NEUNC7MXB
Neutrik X-Ser 7Pin Male Con BG NEUNC7MXB
7 pole cable connector, male. Black metal housing and gold contacts. TECHNICAL DATA Electrical Number of contacts: 7 Contact resistance: = 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 5 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: = 9 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force:= 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced)Contacts: CuZn39Pb3 Contact surface: gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30â-' C to + 80â-'C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

7 pole cable connector, male. Black metal housing and gold contacts.
TECHNICAL DATA

  • Electrical Number of contacts: 7 Contact resistance: = 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 5 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: = 9 pF
  • Mechanical Lifetime: >1000 cycles Insertion / withdrawal force:= 20 N Cable O.D. range: 3.5 mm - 8.0 mm
  • Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced)Contacts: CuZn39Pb3 Contact surface: gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Strain-relief clamp: POM Antikink bushing: PUR
  • Environmental Temperature range: -30â-' C to + 80â-'C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC7MXB
Product Name Neutrik X-Ser 7Pin Male Con BG
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 325 volts
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10025026-10103PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers