HAVE, Inc. Neutrik X-Ser 7Pin Female XLR /Sil NEUNC7FXBAG

Description
7 pole cable connector, female. Black metal housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 7 Contact resistance: = 3 m Insulation resistance - initial: > 2 G- after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 5 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: = 9 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawalforce: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Latch lock (female): St3K32 Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complieswith IEC 68-2-20
Description
7 pole cable connector, female. Black metal housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 7 Contact resistance: = 3 m Insulation resistance - initial: > 2 G- after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 5 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: = 9 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawalforce: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Latch lock (female): St3K32 Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complieswith IEC 68-2-20

Suppliers

Company
Product
Description
Supplier Links
Neutrik X-Ser 7Pin Female XLR /Sil - NEUNC7FXBAG - HAVE, Inc.
Hudson, NY, USA
Neutrik X-Ser 7Pin Female XLR /Sil
NEUNC7FXBAG
Neutrik X-Ser 7Pin Female XLR /Sil NEUNC7FXBAG
7 pole cable connector, female. Black metal housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 7 Contact resistance: = 3 m Insulation resistance - initial: > 2 G- after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 5 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: = 9 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawalforce: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Latch lock (female): St3K32 Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complieswith IEC 68-2-20

7 pole cable connector, female. Black metal housing and silver contacts.
TECHNICAL DATA

  • Electrical Number of contacts: 7 Contact resistance: = 3 m Insulation resistance - initial: > 2 G- after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 5 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: = 9 pF
  • Mechanical Lifetime: >1000 cycles Insertion / withdrawalforce: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm
  • Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Latch lock (female): St3K32 Strain-relief clamp: POM Antikink bushing: PUR
  • Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complieswith IEC 68-2-20
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC7FXBAG
Product Name Neutrik X-Ser 7Pin Female XLR /Sil
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - 7826B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details