HAVE, Inc. Neutrik Combo XLR Fm 1/4" Ster Switch Jack NEUNCJ9FIH

Description
3 pole XLR female receptacle with 1/4" switching (normalling)stereo jack, horizontal PCB mounting. Combo / Combo Series Combined XLR receptacle and phone jack. New attractive `front end` design (30% less protruding from panel than original). Saves racks space by combining 2 connectors in one housing. Horizontal or vertical PCB mounting or hard wire soldering. Full normalled. Stereoor mono version. Very low conductor capacitance, therefore suitable for Digital Audio. Fully compatible to the predecessor Combo. Panel cut out compatible with Neutrik K-Series, Cannon XLB Series andPQG connectors. Fastening: Self-tapping PT« screws with thread 2.9x1.06 and tri-rondular configuration. TECHNICAL DATA Electrical: Contact resistance: XLR: < 10 m Jack: < 20m Rated current: 7.5 A Rated voltage: 125 V ac Insulation resistance: > 500 M after damp heat test Dielectric strength: 1500 V dc Capacitance: < 2 pF Mechanical: Engagement / separation force: XLR: < 25 N / > 15 N Jack: < 25 N / 15 - 25 N Solderability: complies with IEC 68-2-20 Applicable Standard: EIA RS-453 for jack Materials: Shell: Polyamid, PA 6.6 30% GR Contacts of Jack and XLR: CuSn6 Contact plating: XLR and switch contacts: galv. Au Jack and Ground: galv. Ag Temperature range: -20â-'C to +65â-'C
Description
3 pole XLR female receptacle with 1/4" switching (normalling)stereo jack, horizontal PCB mounting. Combo / Combo Series Combined XLR receptacle and phone jack. New attractive `front end` design (30% less protruding from panel than original). Saves racks space by combining 2 connectors in one housing. Horizontal or vertical PCB mounting or hard wire soldering. Full normalled. Stereoor mono version. Very low conductor capacitance, therefore suitable for Digital Audio. Fully compatible to the predecessor Combo. Panel cut out compatible with Neutrik K-Series, Cannon XLB Series andPQG connectors. Fastening: Self-tapping PT« screws with thread 2.9x1.06 and tri-rondular configuration. TECHNICAL DATA Electrical: Contact resistance: XLR: < 10 m Jack: < 20m Rated current: 7.5 A Rated voltage: 125 V ac Insulation resistance: > 500 M after damp heat test Dielectric strength: 1500 V dc Capacitance: < 2 pF Mechanical: Engagement / separation force: XLR: < 25 N / > 15 N Jack: < 25 N / 15 - 25 N Solderability: complies with IEC 68-2-20 Applicable Standard: EIA RS-453 for jack Materials: Shell: Polyamid, PA 6.6 30% GR Contacts of Jack and XLR: CuSn6 Contact plating: XLR and switch contacts: galv. Au Jack and Ground: galv. Ag Temperature range: -20â-'C to +65â-'C

Suppliers

Company
Product
Description
Supplier Links
Neutrik Combo XLR Fm 1/4
Hudson, NY, USA
Neutrik Combo XLR Fm 1/4" Ster Switch Jack
NEUNCJ9FIH
Neutrik Combo XLR Fm 1/4" Ster Switch Jack NEUNCJ9FIH
3 pole XLR female receptacle with 1/4" switching (normalling)stereo jack, horizontal PCB mounting. Combo / Combo Series Combined XLR receptacle and phone jack. New attractive `front end` design (30% less protruding from panel than original). Saves racks space by combining 2 connectors in one housing. Horizontal or vertical PCB mounting or hard wire soldering. Full normalled. Stereoor mono version. Very low conductor capacitance, therefore suitable for Digital Audio. Fully compatible to the predecessor Combo. Panel cut out compatible with Neutrik K-Series, Cannon XLB Series andPQG connectors. Fastening: Self-tapping PT« screws with thread 2.9x1.06 and tri-rondular configuration. TECHNICAL DATA Electrical: Contact resistance: XLR: < 10 m Jack: < 20m Rated current: 7.5 A Rated voltage: 125 V ac Insulation resistance: > 500 M after damp heat test Dielectric strength: 1500 V dc Capacitance: < 2 pF Mechanical: Engagement / separation force: XLR: < 25 N / > 15 N Jack: < 25 N / 15 - 25 N Solderability: complies with IEC 68-2-20 Applicable Standard: EIA RS-453 for jack Materials: Shell: Polyamid, PA 6.6 30% GR Contacts of Jack and XLR: CuSn6 Contact plating: XLR and switch contacts: galv. Au Jack and Ground: galv. Ag Temperature range: -20â-'C to +65â-'C

3 pole XLR female receptacle with 1/4" switching (normalling)stereo jack, horizontal PCB mounting.
Combo / Combo Series
Combined XLR receptacle and phone jack. New attractive `front end` design (30% less protruding from panel than original). Saves racks space by combining 2 connectors in one housing. Horizontal or vertical PCB mounting or hard wire soldering. Full normalled. Stereoor mono version. Very low conductor capacitance, therefore suitable for Digital Audio. Fully compatible to the predecessor Combo. Panel cut out compatible with Neutrik K-Series, Cannon XLB Series andPQG connectors. Fastening: Self-tapping PT« screws with thread 2.9x1.06 and tri-rondular configuration.
TECHNICAL DATA

  • Electrical: Contact resistance: XLR: < 10 m Jack: < 20m Rated current: 7.5 A Rated voltage: 125 V ac Insulation resistance: > 500 M after damp heat test Dielectric strength: 1500 V dc Capacitance: < 2 pF
  • Mechanical: Engagement / separation force: XLR: < 25 N / > 15 N Jack: < 25 N / 15 - 25 N Solderability: complies with IEC 68-2-20 Applicable Standard: EIA RS-453 for jack
  • Materials: Shell: Polyamid, PA 6.6 30% GR Contacts of Jack and XLR: CuSn6 Contact plating: XLR and switch contacts: galv. Au Jack and Ground: galv. Ag Temperature range: -20â-'C to +65â-'C
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNCJ9FIH
Product Name Neutrik Combo XLR Fm 1/4" Ster Switch Jack
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details