HAVE, Inc. Neutrik Tsj Panel Mount NEUNYS220

Description
Neutrik REAN NYS Series - Tip Sleeve (mono) jack, panel mount. TECHNICAL DATA Electrical Rated Current: Depends on mating connector Contact Resistance: Depends on mating connector InsulationResistance : > 1 G Ohm Dielectric strength: 500 dc Mechanical Life Cycles: 5000 Cable OD: 4-9 mm Solderability: IEC68-2-20 Operating Temperature: -25â-' C to +70â-' C Material Housing/Handle: Brass Ni/Au/black plated or Zinc Diecast Insulation: Thermoplastic Contacts: Brass Ni/Au plated Strain Relief: CRIMP type SnCe plated
Description
Neutrik REAN NYS Series - Tip Sleeve (mono) jack, panel mount. TECHNICAL DATA Electrical Rated Current: Depends on mating connector Contact Resistance: Depends on mating connector InsulationResistance : > 1 G Ohm Dielectric strength: 500 dc Mechanical Life Cycles: 5000 Cable OD: 4-9 mm Solderability: IEC68-2-20 Operating Temperature: -25â-' C to +70â-' C Material Housing/Handle: Brass Ni/Au/black plated or Zinc Diecast Insulation: Thermoplastic Contacts: Brass Ni/Au plated Strain Relief: CRIMP type SnCe plated

Suppliers

Company
Product
Description
Supplier Links
Neutrik Tsj Panel Mount - NEUNYS220 - HAVE, Inc.
Hudson, NY, USA
Neutrik Tsj Panel Mount
NEUNYS220
Neutrik Tsj Panel Mount NEUNYS220
Neutrik REAN NYS Series - Tip Sleeve (mono) jack, panel mount. TECHNICAL DATA Electrical Rated Current: Depends on mating connector Contact Resistance: Depends on mating connector InsulationResistance : > 1 G Ohm Dielectric strength: 500 dc Mechanical Life Cycles: 5000 Cable OD: 4-9 mm Solderability: IEC68-2-20 Operating Temperature: -25â-' C to +70â-' C Material Housing/Handle: Brass Ni/Au/black plated or Zinc Diecast Insulation: Thermoplastic Contacts: Brass Ni/Au plated Strain Relief: CRIMP type SnCe plated

Neutrik REAN NYS Series - Tip Sleeve (mono) jack, panel mount.
TECHNICAL DATA Electrical Rated Current: Depends on mating connector Contact Resistance: Depends on mating connector InsulationResistance: > 1 G Ohm Dielectric strength: 500 dc Mechanical Life Cycles: 5000 Cable OD: 4-9 mm Solderability: IEC68-2-20 Operating Temperature: -25â-' C to +70â-' C Material Housing/Handle: Brass Ni/Au/black plated or Zinc Diecast Insulation: Thermoplastic Contacts: Brass Ni/Au plated Strain Relief: CRIMP type SnCe plated

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNYS220
Product Name Neutrik Tsj Panel Mount
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 018591-000 - TE Connectivity
Specs
Termination Solder
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5410-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details