HAVE, Inc. RJ45 Receptacle Housing W/Insert 110 Punch NEUNE8FDVY110

Description
NEUNE8FDVY110 - Neutrik NE8FDV-Y110 etherCON D Series RJ45 Chassis Connector - 110 Type Punch Down Terminals Neutrik's etherCON Series is a ruggadized and lockable RJ45 connector system, optimized for proaudio, video and lightning network applications. The chassis connectors are shaped to fit into standardized panels out of the entertainment industry. The D-Series offers the most rugged design of the etherCON series and is perfectly suitable for panel mount and the installer market. Panel mount receptacle with IDC 110 punch down terminals, D-shape metal flange with latch lock, max. panel thickness 4 mm. Mounting screws included. Features & Benefits Accommodates NE8MC* or any standard RJ45 plug Approved latch lock system Mountable from the front or rear of the panel Complies with Cat 5e according to TIA / EIA 568B and ISO / IEC 11801 standard Selectable ground - panel connection Easy and quick mounting using 110 type punch down terminals
Description
NEUNE8FDVY110 - Neutrik NE8FDV-Y110 etherCON D Series RJ45 Chassis Connector - 110 Type Punch Down Terminals Neutrik's etherCON Series is a ruggadized and lockable RJ45 connector system, optimized for proaudio, video and lightning network applications. The chassis connectors are shaped to fit into standardized panels out of the entertainment industry. The D-Series offers the most rugged design of the etherCON series and is perfectly suitable for panel mount and the installer market. Panel mount receptacle with IDC 110 punch down terminals, D-shape metal flange with latch lock, max. panel thickness 4 mm. Mounting screws included. Features & Benefits Accommodates NE8MC* or any standard RJ45 plug Approved latch lock system Mountable from the front or rear of the panel Complies with Cat 5e according to TIA / EIA 568B and ISO / IEC 11801 standard Selectable ground - panel connection Easy and quick mounting using 110 type punch down terminals

Suppliers

Company
Product
Description
Supplier Links
RJ45 Receptacle Housing W/Insert 110 Punch - NEUNE8FDVY110 - HAVE, Inc.
Hudson, NY, USA
RJ45 Receptacle Housing W/Insert 110 Punch
NEUNE8FDVY110
RJ45 Receptacle Housing W/Insert 110 Punch NEUNE8FDVY110
NEUNE8FDVY110 - Neutrik NE8FDV-Y110 etherCON D Series RJ45 Chassis Connector - 110 Type Punch Down Terminals Neutrik's etherCON Series is a ruggadized and lockable RJ45 connector system, optimized for proaudio, video and lightning network applications. The chassis connectors are shaped to fit into standardized panels out of the entertainment industry. The D-Series offers the most rugged design of the etherCON series and is perfectly suitable for panel mount and the installer market. Panel mount receptacle with IDC 110 punch down terminals, D-shape metal flange with latch lock, max. panel thickness 4 mm. Mounting screws included. Features & Benefits Accommodates NE8MC* or any standard RJ45 plug Approved latch lock system Mountable from the front or rear of the panel Complies with Cat 5e according to TIA / EIA 568B and ISO / IEC 11801 standard Selectable ground - panel connection Easy and quick mounting using 110 type punch down terminals

NEUNE8FDVY110 - Neutrik NE8FDV-Y110 etherCON D Series RJ45 Chassis Connector - 110 Type Punch Down Terminals
Neutrik's etherCON Series is a ruggadized and lockable RJ45 connector system, optimized for proaudio, video and lightning network applications. The chassis connectors are shaped to fit into standardized panels out of the entertainment industry.
The D-Series offers the most rugged design of the etherCON series and is perfectly suitable for panel mount and the installer market.
Panel mount receptacle with IDC 110 punch down terminals, D-shape metal flange with latch lock, max. panel thickness 4 mm. Mounting screws included.
Features & Benefits

  • Accommodates NE8MC* or any standard RJ45 plug
  • Approved latch lock system
  • Mountable from the front or rear of the panel
  • Complies with Cat 5e according to TIA / EIA 568B and ISO / IEC 11801 standard
  • Selectable ground - panel connection
  • Easy and quick mounting using 110 type punch down terminals
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNE8FDVY110
Product Name RJ45 Receptacle Housing W/Insert 110 Punch
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190312 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-10100RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers