HAVE, Inc. Neutrik NC5FRXB 5Pin XLR Female - Right Angle - Black & Gold NEUNC5FRXB

Description
NEUNC5FRXB - Neutrik XX Series, 5 pole cable connector, female, RIGHT ANGLE. Black metal housing and gold contacts. The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window": more stringent housing. Rugged diecast shell in sleek right angle design. TECHNICAL DATA Electrical Number of contacts: 5 Contact resistance: = 3 m Ohm Insulation resistance- initial: >: 2 G Ohm - after damp heat test: >: 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.0 mm¦/18 AWG Capacitance between contacts: = <:7 pF Mechanical Lifetime: >:1000 cycles Insertion / withdrawal force: = <:20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.6 30% GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 ¦m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20 Compatibility: IEC 61076-2-103 standard
Description
NEUNC5FRXB - Neutrik XX Series, 5 pole cable connector, female, RIGHT ANGLE. Black metal housing and gold contacts. The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window": more stringent housing. Rugged diecast shell in sleek right angle design. TECHNICAL DATA Electrical Number of contacts: 5 Contact resistance: = 3 m Ohm Insulation resistance- initial: >: 2 G Ohm - after damp heat test: >: 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.0 mm¦/18 AWG Capacitance between contacts: = <:7 pF Mechanical Lifetime: >:1000 cycles Insertion / withdrawal force: = <:20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.6 30% GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 ¦m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20 Compatibility: IEC 61076-2-103 standard

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC5FRXB 5Pin XLR Female - Right Angle - Black & Gold - NEUNC5FRXB - HAVE, Inc.
Hudson, NY, USA
Neutrik NC5FRXB 5Pin XLR Female - Right Angle - Black & Gold
NEUNC5FRXB
Neutrik NC5FRXB 5Pin XLR Female - Right Angle - Black & Gold NEUNC5FRXB
NEUNC5FRXB - Neutrik XX Series, 5 pole cable connector, female, RIGHT ANGLE. Black metal housing and gold contacts. The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window": more stringent housing. Rugged diecast shell in sleek right angle design. TECHNICAL DATA Electrical Number of contacts: 5 Contact resistance: = 3 m Ohm Insulation resistance- initial: >: 2 G Ohm - after damp heat test: >: 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.0 mm¦/18 AWG Capacitance between contacts: = <:7 pF Mechanical Lifetime: >:1000 cycles Insertion / withdrawal force: = <:20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.6 30% GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 ¦m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20 Compatibility: IEC 61076-2-103 standard

NEUNC5FRXB - Neutrik XX Series, 5 pole cable connector, female, RIGHT ANGLE. Black metal housing and gold contacts.
The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window": more stringent housing. Rugged diecast shell in sleek right angle design.
TECHNICAL DATA
Electrical
Number of contacts: 5 Contact resistance: = 3 m Ohm Insulation resistance- initial: >: 2 G Ohm - after damp heat test: >: 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.0 mm¦/18 AWG Capacitance between contacts: = <:7 pF
Mechanical
Lifetime: >:1000 cycles Insertion / withdrawal force: = <:20 N Cable O.D. range: 3.5 mm - 8.0 mm
Materials
Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.6 30% GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 ¦m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU
Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Compatibility: IEC 61076-2-103 standard

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC5FRXB
Product Name Neutrik NC5FRXB 5Pin XLR Female - Right Angle - Black & Gold
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221Y34V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details