HAVE, Inc. Neutrik Speakon 2 Pole Chassis Receptacle NEUNL2MP

Description
2 pole chassis connector. D-size flange. Does not intermate with the 4-pole cable connector. TECHNICAL DATA Electrical Rated current/contact: 30 A rms continous, 40 A rms 1 min. Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m (= 10 m for NL4MD-H) after 5000 insertion-withdrawal operations Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1 Mechanical - Chassis: flat tabs for FASTON 0.187" x 0.02" (4.8 mm x 0.5 mm) orPCB-version with pins 1.6 mm x 0.5 mm (FASTON is a trademark of AMP Inc.) Materials Contacts: Female: CuZn39Pb3 Male: CuSn8, 4 â•¡m Ag plated Housing: PA 6 30% GR Metal insert: Ck67 Temperature range: -30â-'C to +80â-'C WIRING Amplifier Stereo ("HIFI"): one NL4MP socket left channel pins 1+/1- right channel pins 2+/2- Power ("PA) Standard: three NL4MP sockets "A" socket: left channel pins 1+/1- "B" socket: right channel pins 1+/1- Bridged mono: "M" socket: left channel pins 1+/1- right channel pins 2+/2- BI-Amp: one NL4MP socket low frequency pins 1+/1- high frequency pins 2+/2- Cable Stereo("HIFI"): NL4FC on amplifier end, four conductor cable splits into two pairs with NL4FC on each end Power ("PA) Standard: a two-conductor cable for each channel with NL4FC on both ends Bridged mono:
Description
2 pole chassis connector. D-size flange. Does not intermate with the 4-pole cable connector. TECHNICAL DATA Electrical Rated current/contact: 30 A rms continous, 40 A rms 1 min. Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m (= 10 m for NL4MD-H) after 5000 insertion-withdrawal operations Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1 Mechanical - Chassis: flat tabs for FASTON 0.187" x 0.02" (4.8 mm x 0.5 mm) orPCB-version with pins 1.6 mm x 0.5 mm (FASTON is a trademark of AMP Inc.) Materials Contacts: Female: CuZn39Pb3 Male: CuSn8, 4 â•¡m Ag plated Housing: PA 6 30% GR Metal insert: Ck67 Temperature range: -30â-'C to +80â-'C WIRING Amplifier Stereo ("HIFI"): one NL4MP socket left channel pins 1+/1- right channel pins 2+/2- Power ("PA) Standard: three NL4MP sockets "A" socket: left channel pins 1+/1- "B" socket: right channel pins 1+/1- Bridged mono: "M" socket: left channel pins 1+/1- right channel pins 2+/2- BI-Amp: one NL4MP socket low frequency pins 1+/1- high frequency pins 2+/2- Cable Stereo("HIFI"): NL4FC on amplifier end, four conductor cable splits into two pairs with NL4FC on each end Power ("PA) Standard: a two-conductor cable for each channel with NL4FC on both ends Bridged mono:

Suppliers

Company
Product
Description
Supplier Links
Neutrik Speakon 2 Pole Chassis Receptacle - NEUNL2MP - HAVE, Inc.
Hudson, NY, USA
Neutrik Speakon 2 Pole Chassis Receptacle
NEUNL2MP
Neutrik Speakon 2 Pole Chassis Receptacle NEUNL2MP
2 pole chassis connector. D-size flange. Does not intermate with the 4-pole cable connector. TECHNICAL DATA Electrical Rated current/contact: 30 A rms continous, 40 A rms 1 min. Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m (= 10 m for NL4MD-H) after 5000 insertion-withdrawal operations Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1 Mechanical - Chassis: flat tabs for FASTON 0.187" x 0.02" (4.8 mm x 0.5 mm) orPCB-version with pins 1.6 mm x 0.5 mm (FASTON is a trademark of AMP Inc.) Materials Contacts: Female: CuZn39Pb3 Male: CuSn8, 4 â•¡m Ag plated Housing: PA 6 30% GR Metal insert: Ck67 Temperature range: -30â-'C to +80â-'C WIRING Amplifier Stereo ("HIFI"): one NL4MP socket left channel pins 1+/1- right channel pins 2+/2- Power ("PA) Standard: three NL4MP sockets "A" socket: left channel pins 1+/1- "B" socket: right channel pins 1+/1- Bridged mono: "M" socket: left channel pins 1+/1- right channel pins 2+/2- BI-Amp: one NL4MP socket low frequency pins 1+/1- high frequency pins 2+/2- Cable Stereo("HIFI"): NL4FC on amplifier end, four conductor cable splits into two pairs with NL4FC on each end Power ("PA) Standard: a two-conductor cable for each channel with NL4FC on both ends Bridged mono:

2 pole chassis connector. D-size flange. Does not intermate with the 4-pole cable connector.
TECHNICAL DATA

  • Electrical Rated current/contact: 30 A rms continous, 40 A rms 1 min. Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m (= 10 m for NL4MD-H) after 5000 insertion-withdrawal operations Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1
  • Mechanical - Chassis: flat tabs for FASTON 0.187" x 0.02" (4.8 mm x 0.5 mm) orPCB-version with pins 1.6 mm x 0.5 mm (FASTON is a trademark of AMP Inc.)
  • Materials Contacts: Female: CuZn39Pb3 Male: CuSn8, 4 â•¡m Ag plated Housing: PA 6 30% GR Metal insert: Ck67 Temperature range: -30â-'C to +80â-'C WIRING Amplifier Stereo ("HIFI"): one NL4MP socket left channel pins 1+/1- right channel pins 2+/2- Power ("PA) Standard: three NL4MP sockets "A" socket: left channel pins 1+/1- "B" socket: right channel pins 1+/1- Bridged mono: "M" socket: left channel pins 1+/1- right channel pins 2+/2- BI-Amp: one NL4MP socket low frequency pins 1+/1- high frequency pins 2+/2- Cable Stereo("HIFI"): NL4FC on amplifier end, four conductor cable splits into two pairs with NL4FC on each end Power ("PA) Standard: a two-conductor cable for each channel with NL4FC on both ends Bridged mono:
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNL2MP
Product Name Neutrik Speakon 2 Pole Chassis Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Circular Connector Assemblies - 1124-1210-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 6.0 amps
View Details
2 suppliers