HAVE, Inc. Datasheets for SCSI Cables
SCSI cables are used for high-speed bus connections between small computers and intelligent peripherals such as hard disks, printers, and optical disks.
SCSI Cables: Learn more
| Product Name | Notes |
|---|---|
| FW4406 Fire Wire Cable 4PIN to 4PIN, 1 M Length IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a,... | |
| FW4410 Fire Wire Cable 4PIN to 4PIN, 3 M Length IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a,... | |
| FW4415 Fire Wire Cable 4PIN to 4PIN, 4.5 M Length IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a,... | |
| FW6406 Fire Wire Cable 6PIN to 4PIN, 2 M Length IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a,... | |
| FW6410 Fire Wire Cable 6PIN to 4PIN, 3 M Length IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a,... | |
| FW6415 Fire Wire Cable 6PIN to 4PIN, 4.5 M Length IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a,... | |
| FW6606 Fire Wire Cable 6PIN to 6PIN, 2 M Length IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a,... | |
| FW6610 Fire Wire Cable 6PIN to 6PIN, 3 M Length IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a,... | |
| FW6615 Fire Wire Cable 6PIN to 6PIN, 4.5 M Length IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a,... | |
| FW9406 Fire Wire Cable 9PIN to 4PIN, 2 M Length IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a,... | |
| FW9410 Fire Wire Cable 9PIN to 4PIN, 3 M Length IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a,... | |
| FW9606 Fire Wire Cable 9PIN to 6PIN, 2 M Length IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a,... | |
| FW9610 Fire Wire Cable 9PIN to 6PIN, 3 M Length IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a,... | |
| FW9906 Fire Wire Cable 9PIN to 9PIN, 2 M Length IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a,... | |
| FW9910 Fire Wire Cable 9PIN to 9PIN, 3 M Length IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a,... |