HAVE, Inc. Neutrik Speakon 8-Pole Chas G-Size Flange Nickel NEUNL8MPR

Description
NEUNL8MPR - Neutrik Speakon 8-Pole Chassis Connector, with G-Sized square nickel metal flange. Neutrik 8-pole chassis connector, nickel metal square G-size flange, countersunk thru holes, 3/16" flat tabs The state-of-the-art chassis connector for loudspeaker / amplifier applications. They feature a unique locking system, robust plastic housing and high current silver plated contacts. FEATURES AND BENEFITS Standard current rating 30 Amp High current version up to 50 Amp audio current Glass reinforced materials make it extremely robust and dependable Precise keyway for secure mating Accurate twist lock latching system Metal flange Airtight design - optimized for speaker applications
Description
NEUNL8MPR - Neutrik Speakon 8-Pole Chassis Connector, with G-Sized square nickel metal flange. Neutrik 8-pole chassis connector, nickel metal square G-size flange, countersunk thru holes, 3/16" flat tabs The state-of-the-art chassis connector for loudspeaker / amplifier applications. They feature a unique locking system, robust plastic housing and high current silver plated contacts. FEATURES AND BENEFITS Standard current rating 30 Amp High current version up to 50 Amp audio current Glass reinforced materials make it extremely robust and dependable Precise keyway for secure mating Accurate twist lock latching system Metal flange Airtight design - optimized for speaker applications

Suppliers

Company
Product
Description
Supplier Links
Neutrik Speakon 8-Pole Chas G-Size Flange Nickel - NEUNL8MPR - HAVE, Inc.
Hudson, NY, USA
Neutrik Speakon 8-Pole Chas G-Size Flange Nickel
NEUNL8MPR
Neutrik Speakon 8-Pole Chas G-Size Flange Nickel NEUNL8MPR
NEUNL8MPR - Neutrik Speakon 8-Pole Chassis Connector, with G-Sized square nickel metal flange. Neutrik 8-pole chassis connector, nickel metal square G-size flange, countersunk thru holes, 3/16" flat tabs The state-of-the-art chassis connector for loudspeaker / amplifier applications. They feature a unique locking system, robust plastic housing and high current silver plated contacts. FEATURES AND BENEFITS Standard current rating 30 Amp High current version up to 50 Amp audio current Glass reinforced materials make it extremely robust and dependable Precise keyway for secure mating Accurate twist lock latching system Metal flange Airtight design - optimized for speaker applications

NEUNL8MPR - Neutrik Speakon 8-Pole Chassis Connector, with G-Sized square nickel metal flange.
Neutrik 8-pole chassis connector, nickel metal square G-size flange, countersunk thru holes, 3/16" flat tabs
The state-of-the-art chassis connector for loudspeaker / amplifier applications. They feature a unique locking system, robust plastic housing and high current silver plated contacts.
FEATURES AND BENEFITS

  • Standard current rating 30 Amp
  • High current version up to 50 Amp audio current
  • Glass reinforced materials make it extremely robust and dependable
  • Precise keyway for secure mating
  • Accurate twist lock latching system
  • Metal flange
  • Airtight design - optimized for speaker applications
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNL8MPR
Product Name Neutrik Speakon 8-Pole Chas G-Size Flange Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190512A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details