HAVE, Inc. Neutrik NJ3FP6-BAG Locking 1/4-inch Phone Jack D-size Shell NEUNJ3FP6CBAG

Description
NEUNJ3FP6CBAG - Neutrik NJ3FP6-BAG Locking 1/4" phone jack, D-size shell, black metal housing and silver contacts The 3 pole phone jack panel mount version provides stable and secure connections where accidental disconnect or shock and vibration may occur. It latches with standard A-gauge mono or stereo plugs. Plug locks-in automatically when mating and unlocks only by pressing red release tab. Standard D size front panel appearance. Selectable grounding options. Features and Benefits: Securely locking chassis jack Mates with all mono and stereo plugs specified acc. EIA RS-453 (A-gauge) Closable grounding options: standard isolated, to get a sleeve/panel connection red isolator on lateral screw must be removed Dimensionally compatible with D Series (31 x 26 mm) Solder terminals
Description
NEUNJ3FP6CBAG - Neutrik NJ3FP6-BAG Locking 1/4" phone jack, D-size shell, black metal housing and silver contacts The 3 pole phone jack panel mount version provides stable and secure connections where accidental disconnect or shock and vibration may occur. It latches with standard A-gauge mono or stereo plugs. Plug locks-in automatically when mating and unlocks only by pressing red release tab. Standard D size front panel appearance. Selectable grounding options. Features and Benefits: Securely locking chassis jack Mates with all mono and stereo plugs specified acc. EIA RS-453 (A-gauge) Closable grounding options: standard isolated, to get a sleeve/panel connection red isolator on lateral screw must be removed Dimensionally compatible with D Series (31 x 26 mm) Solder terminals

Suppliers

Company
Product
Description
Supplier Links
Neutrik NJ3FP6-BAG Locking 1/4-inch Phone Jack D-size Shell - NEUNJ3FP6CBAG - HAVE, Inc.
Hudson, NY, USA
Neutrik NJ3FP6-BAG Locking 1/4-inch Phone Jack D-size Shell
NEUNJ3FP6CBAG
Neutrik NJ3FP6-BAG Locking 1/4-inch Phone Jack D-size Shell NEUNJ3FP6CBAG
NEUNJ3FP6CBAG - Neutrik NJ3FP6-BAG Locking 1/4" phone jack, D-size shell, black metal housing and silver contacts The 3 pole phone jack panel mount version provides stable and secure connections where accidental disconnect or shock and vibration may occur. It latches with standard A-gauge mono or stereo plugs. Plug locks-in automatically when mating and unlocks only by pressing red release tab. Standard D size front panel appearance. Selectable grounding options. Features and Benefits: Securely locking chassis jack Mates with all mono and stereo plugs specified acc. EIA RS-453 (A-gauge) Closable grounding options: standard isolated, to get a sleeve/panel connection red isolator on lateral screw must be removed Dimensionally compatible with D Series (31 x 26 mm) Solder terminals

NEUNJ3FP6CBAG - Neutrik NJ3FP6-BAG Locking 1/4" phone jack, D-size shell, black metal housing and silver contacts
The 3 pole phone jack panel mount version provides stable and secure connections where accidental disconnect or shock and vibration may occur. It latches with standard A-gauge mono or stereo plugs. Plug locks-in automatically when mating and unlocks only by pressing red release tab. Standard D size front panel appearance. Selectable grounding options.
Features and Benefits:

  • Securely locking chassis jack
  • Mates with all mono and stereo plugs specified acc. EIA RS-453 (A-gauge)
  • Closable grounding options: standard isolated, to get a sleeve/panel connection red isolator on lateral screw must be removed
  • Dimensionally compatible with D Series (31 x 26 mm)
  • Solder terminals
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNJ3FP6CBAG
Product Name Neutrik NJ3FP6-BAG Locking 1/4-inch Phone Jack D-size Shell
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter - 05AC7359 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 125 volts
Current Rating 4.0 amps
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
1/4″ Phone Plug (WE-301/PJ051) - 9320 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details