HAVE, Inc. Neutrik DLX XLRF 4Pin Chassis /Gold NEUNC4FDLXB

Description
NEUNC4FDLXB - Neutrik DLX Series, Female 4-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Gold Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis connectors - provides unequalled performance through quality design. The new DLX series features a compact all metal housing with an ingenious duplex ground contact, which offers excellent RF protection and shielding. It is the ideal match for mating with Neutrik's EMC XLR cable connector. Reliability, robustness and dependability derive from incorporating latest components from the well proven and reliable XX and A series connectors. Features & Benefits 4-pole female receptacle, solder cups, Black metal housing, gold contacts All metal housing offers best overallRF protection and electromagnetic shielding New duplex ground contact for excellent contact integrity between chassis and cable connector Unique cage type female contact on 3 pole versionincreases conductivity and reduces wear on the mated male contact Female contact incorporates a solder barrier to prevent solder running into the contact mating area Larger solder contacts for easier termination Optional connection to easily join pin1 to chassis ground D-style housing provides installation compatibility with industry standard D mounting dimensions
Description
NEUNC4FDLXB - Neutrik DLX Series, Female 4-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Gold Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis connectors - provides unequalled performance through quality design. The new DLX series features a compact all metal housing with an ingenious duplex ground contact, which offers excellent RF protection and shielding. It is the ideal match for mating with Neutrik's EMC XLR cable connector. Reliability, robustness and dependability derive from incorporating latest components from the well proven and reliable XX and A series connectors. Features & Benefits 4-pole female receptacle, solder cups, Black metal housing, gold contacts All metal housing offers best overallRF protection and electromagnetic shielding New duplex ground contact for excellent contact integrity between chassis and cable connector Unique cage type female contact on 3 pole versionincreases conductivity and reduces wear on the mated male contact Female contact incorporates a solder barrier to prevent solder running into the contact mating area Larger solder contacts for easier termination Optional connection to easily join pin1 to chassis ground D-style housing provides installation compatibility with industry standard D mounting dimensions

Suppliers

Company
Product
Description
Supplier Links
Neutrik DLX XLRF 4Pin Chassis /Gold - NEUNC4FDLXB - HAVE, Inc.
Hudson, NY, USA
Neutrik DLX XLRF 4Pin Chassis /Gold
NEUNC4FDLXB
Neutrik DLX XLRF 4Pin Chassis /Gold NEUNC4FDLXB
NEUNC4FDLXB - Neutrik DLX Series, Female 4-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Gold Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis connectors - provides unequalled performance through quality design. The new DLX series features a compact all metal housing with an ingenious duplex ground contact, which offers excellent RF protection and shielding. It is the ideal match for mating with Neutrik's EMC XLR cable connector. Reliability, robustness and dependability derive from incorporating latest components from the well proven and reliable XX and A series connectors. Features & Benefits 4-pole female receptacle, solder cups, Black metal housing, gold contacts All metal housing offers best overallRF protection and electromagnetic shielding New duplex ground contact for excellent contact integrity between chassis and cable connector Unique cage type female contact on 3 pole versionincreases conductivity and reduces wear on the mated male contact Female contact incorporates a solder barrier to prevent solder running into the contact mating area Larger solder contacts for easier termination Optional connection to easily join pin1 to chassis ground D-style housing provides installation compatibility with industry standard D mounting dimensions

NEUNC4FDLXB - Neutrik DLX Series, Female 4-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Gold Contacts
Neutrik's DLX series - the next generation of the popular DL XLR chassis connectors - provides unequalled performance through quality design. The new DLX series features a compact all metal housing with an ingenious duplex ground contact, which offers excellent RF protection and shielding. It is the ideal match for mating with Neutrik's EMC XLR cable connector. Reliability, robustness and dependability derive from incorporating latest components from the well proven and reliable XX and A series connectors.
Features & Benefits

  • 4-pole female receptacle, solder cups, Black metal housing, gold contacts
  • All metal housing offers best overallRF protection and electromagnetic shielding
  • New duplex ground contact for excellent contact integrity between chassis and cable connector
  • Unique cage type female contact on 3 pole versionincreases conductivity and reduces wear on the mated male contact
  • Female contact incorporates a solder barrier to prevent solder running into the contact mating area
  • Larger solder contacts for easier termination
  • Optional connection to easily join pin1 to chassis ground
  • D-style housing provides installation compatibility with industry standard D mounting dimensions
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC4FDLXB
Product Name Neutrik DLX XLRF 4Pin Chassis /Gold
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details