HAVE, Inc. Neutrik 6Pin Fem. XLR Cable Connector NEUNC6FXBAG

Description
6 pole cable connector, female. Black metal housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 6 Contact resistance: = 3 m Insulation resistance - initial: > 2 G- after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 7.5 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: = 7 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Latch lock (female): St3K32 Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Description
6 pole cable connector, female. Black metal housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 6 Contact resistance: = 3 m Insulation resistance - initial: > 2 G- after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 7.5 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: = 7 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Latch lock (female): St3K32 Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

Suppliers

Company
Product
Description
Supplier Links
Neutrik 6Pin Fem. XLR Cable Connector - NEUNC6FXBAG - HAVE, Inc.
Hudson, NY, USA
Neutrik 6Pin Fem. XLR Cable Connector
NEUNC6FXBAG
Neutrik 6Pin Fem. XLR Cable Connector NEUNC6FXBAG
6 pole cable connector, female. Black metal housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 6 Contact resistance: = 3 m Insulation resistance - initial: > 2 G- after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 7.5 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: = 7 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Latch lock (female): St3K32 Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

6 pole cable connector, female. Black metal housing and silver contacts.
TECHNICAL DATA

  • Electrical Number of contacts: 6 Contact resistance: = 3 m Insulation resistance - initial: > 2 G- after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 7.5 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: = 7 pF
  • Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm
  • Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Latch lock (female): St3K32 Strain-relief clamp: POM Antikink bushing: PUR
  • Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC6FXBAG
Product Name Neutrik 6Pin Fem. XLR Cable Connector
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Audio & Video Connectors - G52817003SEU - Powell Electronics, Inc.
Amphenol Communications Solutions
Specs
Connector Type Audio / Video
View Details
2 suppliers