HAVE, Inc. TRS Male Cable End Nickel/Silver Bulk NEUNP3CD

Description
`The lifetime plug` Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Right-angle version with super slim shape, sleeve contact and shell in one piece. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 2 pole: 1.5 kV dc 3 pole: 1 kV dc Mechanical Wiring: solder terminals Wire size: 1 mmâ-" / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 Materials Shell ZnAl4Cu1, Ni or black Cr plated - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni (Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'Cto +65â-'C
Description
`The lifetime plug` Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Right-angle version with super slim shape, sleeve contact and shell in one piece. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 2 pole: 1.5 kV dc 3 pole: 1 kV dc Mechanical Wiring: solder terminals Wire size: 1 mmâ-" / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 Materials Shell ZnAl4Cu1, Ni or black Cr plated - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni (Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'Cto +65â-'C

Suppliers

Company
Product
Description
Supplier Links
TRS Male Cable End Nickel/Silver Bulk - NEUNP3CD - HAVE, Inc.
Hudson, NY, USA
TRS Male Cable End Nickel/Silver Bulk
NEUNP3CD
TRS Male Cable End Nickel/Silver Bulk NEUNP3CD
`The lifetime plug` Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Right-angle version with super slim shape, sleeve contact and shell in one piece. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 2 pole: 1.5 kV dc 3 pole: 1 kV dc Mechanical Wiring: solder terminals Wire size: 1 mmâ-" / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 Materials Shell ZnAl4Cu1, Ni or black Cr plated - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni (Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'Cto +65â-'C

`The lifetime plug` Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Right-angle version with super slim shape, sleeve contact and shell in one piece.
TECHNICAL DATA

  • Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 2 pole: 1.5 kV dc 3 pole: 1 kV dc
  • Mechanical Wiring: solder terminals Wire size: 1 mmâ-" / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20
  • Materials Shell ZnAl4Cu1, Ni or black Cr plated - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni (Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'Cto +65â-'C
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNP3CD
Product Name TRS Male Cable End Nickel/Silver Bulk
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
CHAMELEON PLUG - 0266A03PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
View Details