HAVE, Inc. Neutrik NC3MXXBAG Male Cable End XLR Black/Silver NEUNC3MXXBAG

Description
NEUNC3MXXBAG - Neutrik XX Series XLR 3-Pin Male cable connector BLACK METAL HOUSING, SILVER CONTACTS Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internalthreads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik's unique chuck-type strain relief and provides stylish color coding on the boot. Additional Features: Unique female cage type contact for increase conductivity and reduced wear of the male contacts A new ground contact that providesbetter integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors.
Description
NEUNC3MXXBAG - Neutrik XX Series XLR 3-Pin Male cable connector BLACK METAL HOUSING, SILVER CONTACTS Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internalthreads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik's unique chuck-type strain relief and provides stylish color coding on the boot. Additional Features: Unique female cage type contact for increase conductivity and reduced wear of the male contacts A new ground contact that providesbetter integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors.

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC3MXXBAG Male Cable End XLR Black/Silver - NEUNC3MXXBAG - HAVE, Inc.
Hudson, NY, USA
Neutrik NC3MXXBAG Male Cable End XLR Black/Silver
NEUNC3MXXBAG
Neutrik NC3MXXBAG Male Cable End XLR Black/Silver NEUNC3MXXBAG
NEUNC3MXXBAG - Neutrik XX Series XLR 3-Pin Male cable connector BLACK METAL HOUSING, SILVER CONTACTS Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internalthreads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik's unique chuck-type strain relief and provides stylish color coding on the boot. Additional Features: Unique female cage type contact for increase conductivity and reduced wear of the male contacts A new ground contact that providesbetter integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors.

NEUNC3MXXBAG - Neutrik XX Series XLR 3-Pin Male cable connector
BLACK METAL HOUSING, SILVER CONTACTS

Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internalthreads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik's unique chuck-type strain relief and provides stylish color coding on the boot.
Additional Features:

  • Unique female cage type contact for increase conductivity and reduced wear of the male contacts
  • A new ground contact that providesbetter integrity between the chassis and cable connectors.
  • NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts.
  • The new unified shell is stronger, and mates with all current Neutrik X series connectors.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3MXXBAG
Product Name Neutrik NC3MXXBAG Male Cable End XLR Black/Silver
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101Y03L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 7824D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details