HAVE, Inc. Neutrik NC5MD-L-1-BAG 5-Pole XLR Male Receptacle Solder Cups NEUNC5MDL1BAG

Description
NEUNC5MDL1BAG - Neutrik NC5MD-L-1 5-Pole Male XLR Receptacle, Solder Cups, Black Housing, Silver Contacts 5-pole male receptacle, solder cups, Nickel housing, silver contacts Universal D-size metal body XLR panel mount series. UL recognized component. Features & Benefits Robust "D" metal shell Standardized D sized 24 mm panel cutout Solder cups on 3 - 7 pole version
Description
NEUNC5MDL1BAG - Neutrik NC5MD-L-1 5-Pole Male XLR Receptacle, Solder Cups, Black Housing, Silver Contacts 5-pole male receptacle, solder cups, Nickel housing, silver contacts Universal D-size metal body XLR panel mount series. UL recognized component. Features & Benefits Robust "D" metal shell Standardized D sized 24 mm panel cutout Solder cups on 3 - 7 pole version

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC5MD-L-1-BAG 5-Pole XLR Male Receptacle Solder Cups - NEUNC5MDL1BAG - HAVE, Inc.
Hudson, NY, USA
Neutrik NC5MD-L-1-BAG 5-Pole XLR Male Receptacle Solder Cups
NEUNC5MDL1BAG
Neutrik NC5MD-L-1-BAG 5-Pole XLR Male Receptacle Solder Cups NEUNC5MDL1BAG
NEUNC5MDL1BAG - Neutrik NC5MD-L-1 5-Pole Male XLR Receptacle, Solder Cups, Black Housing, Silver Contacts 5-pole male receptacle, solder cups, Nickel housing, silver contacts Universal D-size metal body XLR panel mount series. UL recognized component. Features & Benefits Robust "D" metal shell Standardized D sized 24 mm panel cutout Solder cups on 3 - 7 pole version

NEUNC5MDL1BAG - Neutrik NC5MD-L-1 5-Pole Male XLR Receptacle, Solder Cups, Black Housing, Silver Contacts
5-pole male receptacle, solder cups, Nickel housing, silver contacts
Universal D-size metal body XLR panel mount series. UL recognized component.
Features & Benefits

  • Robust "D" metal shell
  • Standardized D sized 24 mm panel cutout
  • Solder cups on 3 - 7 pole version
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC5MDL1BAG
Product Name Neutrik NC5MD-L-1-BAG 5-Pole XLR Male Receptacle Solder Cups
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
DIN 41612 - 39-XC5A-3082-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers