HAVE, Inc. Neutrik NP3TTPRAU Bantam Patch Plug Red Gold Contact NEUNP3TTPRAU

Description
Very robust ergonomic design. Gold contact version in combination with the NJ3TT jack eliminates contact problems due to corrosion or dirt. The new Single Plug NP3TT-P and the new Dual Plug NP3TT-2 are made for assembling with a standard HEX crimping tool als used with coax cables. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 1 kV dc Mechanical Wiring -Tip & ring: solder terminals - Sleeve: HEX crimp (5.4mm) acc. to IEC 803 Wire size: 0.25 mmâ-" / AWG 24 Cable O.D.: 4.8 mm max. Solderability: complies with IEC 68-2-20 Materials Shell: Brass CuZn39Pb3, 2 â•¡m Ni (Su) plated / PA 6 30% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3 / CuSn6 (Tip), 2 â•¡m Ni (Su) plated or 2 â•¡m TRIBOR« (NiP-AuCo) Temperature range: -20â-'C to +65â-'C
Description
Very robust ergonomic design. Gold contact version in combination with the NJ3TT jack eliminates contact problems due to corrosion or dirt. The new Single Plug NP3TT-P and the new Dual Plug NP3TT-2 are made for assembling with a standard HEX crimping tool als used with coax cables. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 1 kV dc Mechanical Wiring -Tip & ring: solder terminals - Sleeve: HEX crimp (5.4mm) acc. to IEC 803 Wire size: 0.25 mmâ-" / AWG 24 Cable O.D.: 4.8 mm max. Solderability: complies with IEC 68-2-20 Materials Shell: Brass CuZn39Pb3, 2 â•¡m Ni (Su) plated / PA 6 30% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3 / CuSn6 (Tip), 2 â•¡m Ni (Su) plated or 2 â•¡m TRIBOR« (NiP-AuCo) Temperature range: -20â-'C to +65â-'C

Suppliers

Company
Product
Description
Supplier Links
Neutrik NP3TTPRAU Bantam Patch Plug Red Gold Contact - NEUNP3TTPRAU - HAVE, Inc.
Hudson, NY, USA
Neutrik NP3TTPRAU Bantam Patch Plug Red Gold Contact
NEUNP3TTPRAU
Neutrik NP3TTPRAU Bantam Patch Plug Red Gold Contact NEUNP3TTPRAU
Very robust ergonomic design. Gold contact version in combination with the NJ3TT jack eliminates contact problems due to corrosion or dirt. The new Single Plug NP3TT-P and the new Dual Plug NP3TT-2 are made for assembling with a standard HEX crimping tool als used with coax cables. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 1 kV dc Mechanical Wiring -Tip & ring: solder terminals - Sleeve: HEX crimp (5.4mm) acc. to IEC 803 Wire size: 0.25 mmâ-" / AWG 24 Cable O.D.: 4.8 mm max. Solderability: complies with IEC 68-2-20 Materials Shell: Brass CuZn39Pb3, 2 â•¡m Ni (Su) plated / PA 6 30% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3 / CuSn6 (Tip), 2 â•¡m Ni (Su) plated or 2 â•¡m TRIBOR« (NiP-AuCo) Temperature range: -20â-'C to +65â-'C

Very robust ergonomic design. Gold contact version in combination with the NJ3TT jack eliminates contact problems due to corrosion or dirt. The new Single Plug NP3TT-P and the new Dual Plug NP3TT-2 are made for assembling with a standard HEX crimping tool als used with coax cables.
TECHNICAL DATA

  • Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 1 kV dc
  • Mechanical Wiring -Tip & ring: solder terminals - Sleeve: HEX crimp (5.4mm) acc. to IEC 803 Wire size: 0.25 mmâ-" / AWG 24 Cable O.D.: 4.8 mm max. Solderability: complies with IEC 68-2-20
  • Materials Shell: Brass CuZn39Pb3, 2 â•¡m Ni (Su) plated / PA 6 30% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3 / CuSn6 (Tip), 2 â•¡m Ni (Su) plated or 2 â•¡m TRIBOR« (NiP-AuCo) Temperature range: -20â-'C to +65â-'C
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNP3TTPRAU
Product Name Neutrik NP3TTPRAU Bantam Patch Plug Red Gold Contact
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
75 OHM Connectors BNC Bulkhead Jack - 190728 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
PCI Express - 10018783-00002TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
2 suppliers