HAVE, Inc. SVHS 4 Pin Male Mini Din Cable End S4P

Description
S4P - SVHS 4-PIN MAKE MINI DIN CABLE END CONNECTOR
Description
S4P - SVHS 4-PIN MAKE MINI DIN CABLE END CONNECTOR

Suppliers

Company
Product
Description
Supplier Links
SVHS 4 Pin Male Mini Din Cable End - S4P - HAVE, Inc.
Hudson, NY, USA
SVHS 4 Pin Male Mini Din Cable End
S4P
SVHS 4 Pin Male Mini Din Cable End S4P
S4P - SVHS 4-PIN MAKE MINI DIN CABLE END CONNECTOR

S4P - SVHS 4-PIN MAKE MINI DIN CABLE END CONNECTOR

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number S4P
Product Name SVHS 4 Pin Male Mini Din Cable End
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110581 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Paladin ® - 131-5614-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details