HAVE, Inc. Neutrik NC3FXXBAG XLR Female Cable End Black/Silver NEUNC3FXXBAG

Description
NEUNC3FXXBAG - Neutrik XX Series 3-Pin XLR Female cable connector. BLACK METAL HOUSING, SILVER CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief and providesstylish color coding on the boot. Additional Features: Unique female cage type contact for increased conductivity and reduced wear of the male contacts A new ground contact that provides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. SOLD IN 10 PACKS
Description
NEUNC3FXXBAG - Neutrik XX Series 3-Pin XLR Female cable connector. BLACK METAL HOUSING, SILVER CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief and providesstylish color coding on the boot. Additional Features: Unique female cage type contact for increased conductivity and reduced wear of the male contacts A new ground contact that provides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. SOLD IN 10 PACKS

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC3FXXBAG XLR Female Cable End Black/Silver - NEUNC3FXXBAG - HAVE, Inc.
Hudson, NY, USA
Neutrik NC3FXXBAG XLR Female Cable End Black/Silver
NEUNC3FXXBAG
Neutrik NC3FXXBAG XLR Female Cable End Black/Silver NEUNC3FXXBAG
NEUNC3FXXBAG - Neutrik XX Series 3-Pin XLR Female cable connector. BLACK METAL HOUSING, SILVER CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief and providesstylish color coding on the boot. Additional Features: Unique female cage type contact for increased conductivity and reduced wear of the male contacts A new ground contact that provides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. SOLD IN 10 PACKS

NEUNC3FXXBAG - Neutrik XX Series 3-Pin XLR Female cable connector.
BLACK METAL HOUSING, SILVER CONTACTS

Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief and providesstylish color coding on the boot.
Additional Features:

  • Unique female cage type contact for increased conductivity and reduced wear of the male contacts
  • A new ground contact that provides better integrity between the chassis and cable connectors.
  • NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts.
  • The new unified shell is stronger, and mates with all current Neutrik X series connectors.
  • SOLD IN 10 PACKS
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3FXXBAG
Product Name Neutrik NC3FXXBAG XLR Female Cable End Black/Silver
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products