HAVE, Inc. Neutrik NP3TM-R TRS Stereo Male (Mil-P-642/2) Metal Handle NEUNP3TMR

Description
1/4 Inch "B-Gauge" or Military plugs. All metal design, chuck-type strain relief, no rivets, meets all prevailing standards. These plugs are NOT compatible with standard 1/4" jacks (acc. EIA RS453) and patch panels. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 1.5 kV dc Mechanical Wiring: solder terminals Wire size 1 mmâ-" / AWG 18 - NP3CM: 0.5 mmâ-" / AWG 20 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 Materials Shell: Brass CuZn39Pb3, black / red coated Insulation: PA 6.6 30% GR Contacts NP3T*: CuZn39Pb3, 2 â•¡m Ni (Su) plated Contacts NP3CM-B (-R): Brass CuZn39Pb3 Chuck: POM Temperature range: -20â-'C to +65â-'C
Description
1/4 Inch "B-Gauge" or Military plugs. All metal design, chuck-type strain relief, no rivets, meets all prevailing standards. These plugs are NOT compatible with standard 1/4" jacks (acc. EIA RS453) and patch panels. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 1.5 kV dc Mechanical Wiring: solder terminals Wire size 1 mmâ-" / AWG 18 - NP3CM: 0.5 mmâ-" / AWG 20 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 Materials Shell: Brass CuZn39Pb3, black / red coated Insulation: PA 6.6 30% GR Contacts NP3T*: CuZn39Pb3, 2 â•¡m Ni (Su) plated Contacts NP3CM-B (-R): Brass CuZn39Pb3 Chuck: POM Temperature range: -20â-'C to +65â-'C

Suppliers

Company
Product
Description
Supplier Links
Neutrik NP3TM-R TRS Stereo Male (Mil-P-642/2) Metal Handle - NEUNP3TMR - HAVE, Inc.
Hudson, NY, USA
Neutrik NP3TM-R TRS Stereo Male (Mil-P-642/2) Metal Handle
NEUNP3TMR
Neutrik NP3TM-R TRS Stereo Male (Mil-P-642/2) Metal Handle NEUNP3TMR
1/4 Inch "B-Gauge" or Military plugs. All metal design, chuck-type strain relief, no rivets, meets all prevailing standards. These plugs are NOT compatible with standard 1/4" jacks (acc. EIA RS453) and patch panels. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 1.5 kV dc Mechanical Wiring: solder terminals Wire size 1 mmâ-" / AWG 18 - NP3CM: 0.5 mmâ-" / AWG 20 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 Materials Shell: Brass CuZn39Pb3, black / red coated Insulation: PA 6.6 30% GR Contacts NP3T*: CuZn39Pb3, 2 â•¡m Ni (Su) plated Contacts NP3CM-B (-R): Brass CuZn39Pb3 Chuck: POM Temperature range: -20â-'C to +65â-'C

1/4 Inch "B-Gauge" or Military plugs. All metal design, chuck-type strain relief, no rivets, meets all prevailing standards. These plugs are NOT compatible with standard 1/4" jacks (acc. EIA RS453) and patch panels.
TECHNICAL DATA

  • Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 1.5 kV dc
  • Mechanical Wiring: solder terminals Wire size 1 mmâ-" / AWG 18 - NP3CM: 0.5 mmâ-" / AWG 20 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20
  • Materials Shell: Brass CuZn39Pb3, black / red coated Insulation: PA 6.6 30% GR Contacts NP3T*: CuZn39Pb3, 2 â•¡m Ni (Su) plated Contacts NP3CM-B (-R): Brass CuZn39Pb3 Chuck: POM Temperature range: -20â-'C to +65â-'C
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNP3TMR
Product Name Neutrik NP3TM-R TRS Stereo Male (Mil-P-642/2) Metal Handle
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PwrBlade® - 10011575-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Solder To Board
Voltage Rating 200 volts
View Details
3 suppliers