HAVE, Inc. Neutrik NJ3FP6-B Locking 1/4-inch Phone Jack D-size Shell Bl NEUNJ3FP6CB

Description
NEUNJ3FP6CB - Neutrik NJ3FP6-B Locking 1/4" phone jack, D-size shell, black metal housing and gold contacts The 3 pole phone jack panel mount version provides stable and secure connections where accidental disconnect or shock and vibration may occur. It latches with standard A-gauge mono or stereo plugs. Plug locks-in automatically when mating and unlocks only by pressing red release tab. Standard D size front panel appearance. Selectable grounding options. Features and Benefits: Securely locking chassis jack Mates with all mono and stereo plugs specified acc. EIA RS-453 (A-gauge) Closable grounding options: standard isolated, to get a sleeve/panel connection red isolator on lateral screw must be removed Dimensionally compatible with D Series (31 x 26 mm) Solder terminals
Description
NEUNJ3FP6CB - Neutrik NJ3FP6-B Locking 1/4" phone jack, D-size shell, black metal housing and gold contacts The 3 pole phone jack panel mount version provides stable and secure connections where accidental disconnect or shock and vibration may occur. It latches with standard A-gauge mono or stereo plugs. Plug locks-in automatically when mating and unlocks only by pressing red release tab. Standard D size front panel appearance. Selectable grounding options. Features and Benefits: Securely locking chassis jack Mates with all mono and stereo plugs specified acc. EIA RS-453 (A-gauge) Closable grounding options: standard isolated, to get a sleeve/panel connection red isolator on lateral screw must be removed Dimensionally compatible with D Series (31 x 26 mm) Solder terminals

Suppliers

Company
Product
Description
Supplier Links
Neutrik NJ3FP6-B Locking 1/4-inch Phone Jack D-size Shell Bl - NEUNJ3FP6CB - HAVE, Inc.
Hudson, NY, USA
Neutrik NJ3FP6-B Locking 1/4-inch Phone Jack D-size Shell Bl
NEUNJ3FP6CB
Neutrik NJ3FP6-B Locking 1/4-inch Phone Jack D-size Shell Bl NEUNJ3FP6CB
NEUNJ3FP6CB - Neutrik NJ3FP6-B Locking 1/4" phone jack, D-size shell, black metal housing and gold contacts The 3 pole phone jack panel mount version provides stable and secure connections where accidental disconnect or shock and vibration may occur. It latches with standard A-gauge mono or stereo plugs. Plug locks-in automatically when mating and unlocks only by pressing red release tab. Standard D size front panel appearance. Selectable grounding options. Features and Benefits: Securely locking chassis jack Mates with all mono and stereo plugs specified acc. EIA RS-453 (A-gauge) Closable grounding options: standard isolated, to get a sleeve/panel connection red isolator on lateral screw must be removed Dimensionally compatible with D Series (31 x 26 mm) Solder terminals

NEUNJ3FP6CB - Neutrik NJ3FP6-B Locking 1/4" phone jack, D-size shell, black metal housing and gold contacts
The 3 pole phone jack panel mount version provides stable and secure connections where accidental disconnect or shock and vibration may occur. It latches with standard A-gauge mono or stereo plugs. Plug locks-in automatically when mating and unlocks only by pressing red release tab. Standard D size front panel appearance. Selectable grounding options.
Features and Benefits:

  • Securely locking chassis jack
  • Mates with all mono and stereo plugs specified acc. EIA RS-453 (A-gauge)
  • Closable grounding options: standard isolated, to get a sleeve/panel connection red isolator on lateral screw must be removed
  • Dimensionally compatible with D Series (31 x 26 mm)
  • Solder terminals
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNJ3FP6CB
Product Name Neutrik NJ3FP6-B Locking 1/4-inch Phone Jack D-size Shell Bl
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

N Series: High Density Mini-Modular Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
Coaxial Connector (RF) Adapters - ABC.00.250.NTM-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A29410-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details