HAVE, Inc. Neutrik NC3FRXB 3Pin XLR Female - Right Angle - Black & Gold NEUNC3FRXB

Description
NEUNC3FRXB - Neutrik XX Series 3-Pin XLR Female cable connector, RIGHT ANGLE BLACK METAL HOUSING, GOLD CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industrystandard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief andprovides stylish color coding on the boot. Additional Features: Unique female cage type contact for increased conductivity and reduced wear of the male contacts A new ground contact that provides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. RIGHT ANGLE
Description
NEUNC3FRXB - Neutrik XX Series 3-Pin XLR Female cable connector, RIGHT ANGLE BLACK METAL HOUSING, GOLD CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industrystandard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief andprovides stylish color coding on the boot. Additional Features: Unique female cage type contact for increased conductivity and reduced wear of the male contacts A new ground contact that provides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. RIGHT ANGLE

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC3FRXB 3Pin XLR Female - Right Angle - Black & Gold - NEUNC3FRXB - HAVE, Inc.
Hudson, NY, USA
Neutrik NC3FRXB 3Pin XLR Female - Right Angle - Black & Gold
NEUNC3FRXB
Neutrik NC3FRXB 3Pin XLR Female - Right Angle - Black & Gold NEUNC3FRXB
NEUNC3FRXB - Neutrik XX Series 3-Pin XLR Female cable connector, RIGHT ANGLE BLACK METAL HOUSING, GOLD CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industrystandard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief andprovides stylish color coding on the boot. Additional Features: Unique female cage type contact for increased conductivity and reduced wear of the male contacts A new ground contact that provides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. RIGHT ANGLE

NEUNC3FRXB - Neutrik XX Series 3-Pin XLR Female cable connector, RIGHT ANGLE
BLACK METAL HOUSING, GOLD CONTACTS

Neutrik':s "next generation" XLR connector, improves on Neutrik':s industrystandard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief andprovides stylish color coding on the boot.
Additional Features:

  • Unique female cage type contact for increased conductivity and reduced wear of the male contacts
  • A new ground contact that provides better integrity between the chassis and cable connectors.
  • NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts.
  • The new unified shell is stronger, and mates with all current Neutrik X series connectors.
  • RIGHT ANGLE
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3FRXB
Product Name Neutrik NC3FRXB 3Pin XLR Female - Right Angle - Black & Gold
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
ALTH DIN Rail - 2511125 - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190613 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details