HAVE, Inc. NEUTRIK NL8MPR SPEAKON 8 POLE G SIZE RECEPTACLE NICKEL NEUNL8MPRBAG

Description
8 pole chassis connector with black chrome metal flange. Compatible with Cannon `EP-Series`. Air tight. TECHNICAL DATA Electrical Rated current/contact: 30 A rms continous, 40 A rms 1 min. Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m (= 10 m for NL4MD-H) after 5000 insertion-withdrawal operations Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1 Mechanical - Chassis: flat tabs for FASTON 0.187" x 0.02" (4.8 mm x0.5 mm) or PCB-version with pins 1.6 mm x 0.5 mm (FASTON is a trademark of AMP Inc.) Materials Contacts: Female: CuZn39Pb3 Male: CuSn8, 4 â•¡m Ag plated Housing: PA 6 30% GR Temperature range: -30â-'Cto +80â-'C WIRING Amplifier Stereo ("HIFI"): one NL4MP socket left channel pins 1+/1- right channel pins 2+/2- Power ("PA) Standard: three NL4MP sockets "A" socket: left channel pins 1+/1- "B" socket: right channel pins 1+/1- Bridged mono: "M" socket: left channel pins 1+/1- right channel pins 2+/2- BI-Amp: one NL4MP socket low frequency pins 1+/1- high frequency pins 2+/2- Cable Stereo ("HIFI"): NL4FC on amplifier end, four conductor cable splits into two pairs with NL4FC on each end Power ("PA) Standard: a two-conductor cable for each channel with NL4FC on both ends Bridged mono: a spec
Description
8 pole chassis connector with black chrome metal flange. Compatible with Cannon `EP-Series`. Air tight. TECHNICAL DATA Electrical Rated current/contact: 30 A rms continous, 40 A rms 1 min. Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m (= 10 m for NL4MD-H) after 5000 insertion-withdrawal operations Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1 Mechanical - Chassis: flat tabs for FASTON 0.187" x 0.02" (4.8 mm x0.5 mm) or PCB-version with pins 1.6 mm x 0.5 mm (FASTON is a trademark of AMP Inc.) Materials Contacts: Female: CuZn39Pb3 Male: CuSn8, 4 â•¡m Ag plated Housing: PA 6 30% GR Temperature range: -30â-'Cto +80â-'C WIRING Amplifier Stereo ("HIFI"): one NL4MP socket left channel pins 1+/1- right channel pins 2+/2- Power ("PA) Standard: three NL4MP sockets "A" socket: left channel pins 1+/1- "B" socket: right channel pins 1+/1- Bridged mono: "M" socket: left channel pins 1+/1- right channel pins 2+/2- BI-Amp: one NL4MP socket low frequency pins 1+/1- high frequency pins 2+/2- Cable Stereo ("HIFI"): NL4FC on amplifier end, four conductor cable splits into two pairs with NL4FC on each end Power ("PA) Standard: a two-conductor cable for each channel with NL4FC on both ends Bridged mono: a spec

Suppliers

Company
Product
Description
Supplier Links
NEUTRIK NL8MPR SPEAKON 8 POLE G SIZE RECEPTACLE NICKEL - NEUNL8MPRBAG - HAVE, Inc.
Hudson, NY, USA
NEUTRIK NL8MPR SPEAKON 8 POLE G SIZE RECEPTACLE NICKEL
NEUNL8MPRBAG
NEUTRIK NL8MPR SPEAKON 8 POLE G SIZE RECEPTACLE NICKEL NEUNL8MPRBAG
8 pole chassis connector with black chrome metal flange. Compatible with Cannon `EP-Series`. Air tight. TECHNICAL DATA Electrical Rated current/contact: 30 A rms continous, 40 A rms 1 min. Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m (= 10 m for NL4MD-H) after 5000 insertion-withdrawal operations Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1 Mechanical - Chassis: flat tabs for FASTON 0.187" x 0.02" (4.8 mm x0.5 mm) or PCB-version with pins 1.6 mm x 0.5 mm (FASTON is a trademark of AMP Inc.) Materials Contacts: Female: CuZn39Pb3 Male: CuSn8, 4 â•¡m Ag plated Housing: PA 6 30% GR Temperature range: -30â-'Cto +80â-'C WIRING Amplifier Stereo ("HIFI"): one NL4MP socket left channel pins 1+/1- right channel pins 2+/2- Power ("PA) Standard: three NL4MP sockets "A" socket: left channel pins 1+/1- "B" socket: right channel pins 1+/1- Bridged mono: "M" socket: left channel pins 1+/1- right channel pins 2+/2- BI-Amp: one NL4MP socket low frequency pins 1+/1- high frequency pins 2+/2- Cable Stereo ("HIFI"): NL4FC on amplifier end, four conductor cable splits into two pairs with NL4FC on each end Power ("PA) Standard: a two-conductor cable for each channel with NL4FC on both ends Bridged mono: a spec

8 pole chassis connector with black chrome metal flange. Compatible with Cannon `EP-Series`. Air tight.
TECHNICAL DATA

  • Electrical Rated current/contact: 30 A rms continous, 40 A rms 1 min. Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m (= 10 m for NL4MD-H) after 5000 insertion-withdrawal operations Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1
  • Mechanical - Chassis: flat tabs for FASTON 0.187" x 0.02" (4.8 mm x0.5 mm) or PCB-version with pins 1.6 mm x 0.5 mm (FASTON is a trademark of AMP Inc.)
  • Materials Contacts: Female: CuZn39Pb3 Male: CuSn8, 4 â•¡m Ag plated Housing: PA 6 30% GR Temperature range: -30â-'Cto +80â-'C
  • WIRING Amplifier Stereo ("HIFI"): one NL4MP socket left channel pins 1+/1- right channel pins 2+/2- Power ("PA) Standard: three NL4MP sockets "A" socket: left channel pins 1+/1- "B" socket: right channel pins 1+/1- Bridged mono: "M" socket: left channel pins 1+/1- right channel pins 2+/2- BI-Amp: one NL4MP socket low frequency pins 1+/1- high frequency pins 2+/2- Cable Stereo ("HIFI"): NL4FC on amplifier end, four conductor cable splits into two pairs with NL4FC on each end Power ("PA) Standard: a two-conductor cable for each channel with NL4FC on both ends Bridged mono: a spec
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNL8MPRBAG
Product Name NEUTRIK NL8MPR SPEAKON 8 POLE G SIZE RECEPTACLE NICKEL
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190507A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details