HAVE, Inc. Neutrik XLRP E Series Gold IDC Nickel House NEUNC3MEZYAU

Description
Easy and rapid assembly, both mechanically and electrically, reduces assembly time by as much as 60%. Gold-plated "tuning-fork" contacts for easy and reliable connection (pat. pend), with a nickel shell. All new, self-adjusting cam lock cable retention (pat. pend.) accepts a wide range of cable diameters. Quality design at a competitive price. TECHNICAL DATA Electrical Number of contacts: 3 Rated current: 6 A Contact resistance: = 6 m Dielectric strength: 1500 V dc Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Mechanical Lifetime: 1000 cycles Insertion / withdrawal force: = 20 N Max. wire size: AWG 26-22 Cable OD range: 5.5 - 7.0 mm Compatibility: IEC tentative standard, Switchcraft« QG, Cannon XLR, Alcatel Materials Shell: ZnAl4Cu1, galNi or black coating Insert: PA 6.6 30% GR (glass reinforced) Cable retention: POM Bushing: - female: PU - male: EPDM Contacts: - female (3 pole): CuSn6 - male: CuZn35Pb2 Contact surface: gal 0.1 â•¡m AuCo over 2 â•¡m NiP15 (Tribor) Temperature range: -30â-' C to +80â-' C
Description
Easy and rapid assembly, both mechanically and electrically, reduces assembly time by as much as 60%. Gold-plated "tuning-fork" contacts for easy and reliable connection (pat. pend), with a nickel shell. All new, self-adjusting cam lock cable retention (pat. pend.) accepts a wide range of cable diameters. Quality design at a competitive price. TECHNICAL DATA Electrical Number of contacts: 3 Rated current: 6 A Contact resistance: = 6 m Dielectric strength: 1500 V dc Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Mechanical Lifetime: 1000 cycles Insertion / withdrawal force: = 20 N Max. wire size: AWG 26-22 Cable OD range: 5.5 - 7.0 mm Compatibility: IEC tentative standard, Switchcraft« QG, Cannon XLR, Alcatel Materials Shell: ZnAl4Cu1, galNi or black coating Insert: PA 6.6 30% GR (glass reinforced) Cable retention: POM Bushing: - female: PU - male: EPDM Contacts: - female (3 pole): CuSn6 - male: CuZn35Pb2 Contact surface: gal 0.1 â•¡m AuCo over 2 â•¡m NiP15 (Tribor) Temperature range: -30â-' C to +80â-' C

Suppliers

Company
Product
Description
Supplier Links
Neutrik XLRP E Series Gold IDC Nickel House - NEUNC3MEZYAU - HAVE, Inc.
Hudson, NY, USA
Neutrik XLRP E Series Gold IDC Nickel House
NEUNC3MEZYAU
Neutrik XLRP E Series Gold IDC Nickel House NEUNC3MEZYAU
Easy and rapid assembly, both mechanically and electrically, reduces assembly time by as much as 60%. Gold-plated "tuning-fork" contacts for easy and reliable connection (pat. pend), with a nickel shell. All new, self-adjusting cam lock cable retention (pat. pend.) accepts a wide range of cable diameters. Quality design at a competitive price. TECHNICAL DATA Electrical Number of contacts: 3 Rated current: 6 A Contact resistance: = 6 m Dielectric strength: 1500 V dc Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Mechanical Lifetime: 1000 cycles Insertion / withdrawal force: = 20 N Max. wire size: AWG 26-22 Cable OD range: 5.5 - 7.0 mm Compatibility: IEC tentative standard, Switchcraft« QG, Cannon XLR, Alcatel Materials Shell: ZnAl4Cu1, galNi or black coating Insert: PA 6.6 30% GR (glass reinforced) Cable retention: POM Bushing: - female: PU - male: EPDM Contacts: - female (3 pole): CuSn6 - male: CuZn35Pb2 Contact surface: gal 0.1 â•¡m AuCo over 2 â•¡m NiP15 (Tribor) Temperature range: -30â-' C to +80â-' C

Easy and rapid assembly, both mechanically and electrically, reduces assembly time by as much as 60%. Gold-plated "tuning-fork" contacts for easy and reliable connection (pat. pend), with a nickel shell. All new, self-adjusting cam lock cable retention (pat. pend.) accepts a wide range of cable diameters. Quality design at a competitive price.
TECHNICAL DATA

  • Electrical Number of contacts: 3 Rated current: 6 A Contact resistance: = 6 m Dielectric strength: 1500 V dc Insulation resistance - initial: > 2 G - after damp heat test: > 1 G
  • Mechanical Lifetime: 1000 cycles Insertion / withdrawal force: = 20 N Max. wire size: AWG 26-22 Cable OD range: 5.5 - 7.0 mm Compatibility: IEC tentative standard, Switchcraft« QG, Cannon XLR, Alcatel
  • Materials Shell: ZnAl4Cu1, galNi or black coating Insert: PA 6.6 30% GR (glass reinforced) Cable retention: POM Bushing: - female: PU - male: EPDM Contacts: - female (3 pole): CuSn6 - male: CuZn35Pb2 Contact surface: gal 0.1 â•¡m AuCo over 2 â•¡m NiP15 (Tribor) Temperature range: -30â-' C to +80â-' C
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3MEZYAU
Product Name Neutrik XLRP E Series Gold IDC Nickel House
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190504A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details