HAVE, Inc. Combo-Xlr Female 1/4" Mono Jack Horizontal PC Mount NEUNCJ5FIH

Description
Combined XLR receptacle and phone jack. New attractive `front end` design (30% less protruding from panel than original). Saves racks space by combining 2 connectors in one housing. Horizontal or vertical PCB mounting or hard wire soldering. Full normalled. Stereo or mono version. Very low conductor capacitance, therefore suitable for Digital Audio. Fully compatible to the predecessor Combo. Panelcut out compatible with Neutrik K-Series, Cannon XLB Series and PQG connectors. Fastening: Self-tapping PT« screws with thread 2.9x1.06 and tri-rondular configuration. TECHNICAL DATA Electrical Contact resistance: XLR: < 10 m Jack: < 20 m Rated current: 7.5 A Rated voltage: 125 V ac Insulation resistance: > 500 M after damp heat test Dielectric strength: 1500 V dc Capacitance: <2 pF Mechanical Engagement / separation force: XLR: < 25 N / > 15 N Jack: < 25 N / 15 - 25 N Solderability: complies with IEC 68-2-20 Applicable Standard: EIA RS-453 for jack Materials Shell: Polyamid, PA 6.6 30% GR Contacts of Jack and XLR: CuSn6 Contact plating: XLR and switch contacts: galv. Au Jack and Ground: galv. Ag Temperature range: -20â-'C to +65â-'C
Description
Combined XLR receptacle and phone jack. New attractive `front end` design (30% less protruding from panel than original). Saves racks space by combining 2 connectors in one housing. Horizontal or vertical PCB mounting or hard wire soldering. Full normalled. Stereo or mono version. Very low conductor capacitance, therefore suitable for Digital Audio. Fully compatible to the predecessor Combo. Panelcut out compatible with Neutrik K-Series, Cannon XLB Series and PQG connectors. Fastening: Self-tapping PT« screws with thread 2.9x1.06 and tri-rondular configuration. TECHNICAL DATA Electrical Contact resistance: XLR: < 10 m Jack: < 20 m Rated current: 7.5 A Rated voltage: 125 V ac Insulation resistance: > 500 M after damp heat test Dielectric strength: 1500 V dc Capacitance: <2 pF Mechanical Engagement / separation force: XLR: < 25 N / > 15 N Jack: < 25 N / 15 - 25 N Solderability: complies with IEC 68-2-20 Applicable Standard: EIA RS-453 for jack Materials Shell: Polyamid, PA 6.6 30% GR Contacts of Jack and XLR: CuSn6 Contact plating: XLR and switch contacts: galv. Au Jack and Ground: galv. Ag Temperature range: -20â-'C to +65â-'C

Suppliers

Company
Product
Description
Supplier Links
Combo-Xlr Female 1/4
Hudson, NY, USA
Combo-Xlr Female 1/4" Mono Jack Horizontal PC Mount
NEUNCJ5FIH
Combo-Xlr Female 1/4" Mono Jack Horizontal PC Mount NEUNCJ5FIH
Combined XLR receptacle and phone jack. New attractive `front end` design (30% less protruding from panel than original). Saves racks space by combining 2 connectors in one housing. Horizontal or vertical PCB mounting or hard wire soldering. Full normalled. Stereo or mono version. Very low conductor capacitance, therefore suitable for Digital Audio. Fully compatible to the predecessor Combo. Panelcut out compatible with Neutrik K-Series, Cannon XLB Series and PQG connectors. Fastening: Self-tapping PT« screws with thread 2.9x1.06 and tri-rondular configuration. TECHNICAL DATA Electrical Contact resistance: XLR: < 10 m Jack: < 20 m Rated current: 7.5 A Rated voltage: 125 V ac Insulation resistance: > 500 M after damp heat test Dielectric strength: 1500 V dc Capacitance: <2 pF Mechanical Engagement / separation force: XLR: < 25 N / > 15 N Jack: < 25 N / 15 - 25 N Solderability: complies with IEC 68-2-20 Applicable Standard: EIA RS-453 for jack Materials Shell: Polyamid, PA 6.6 30% GR Contacts of Jack and XLR: CuSn6 Contact plating: XLR and switch contacts: galv. Au Jack and Ground: galv. Ag Temperature range: -20â-'C to +65â-'C

Combined XLR receptacle and phone jack. New attractive `front end` design (30% less protruding from panel than original). Saves racks space by combining 2 connectors in one housing. Horizontal or vertical PCB mounting or hard wire soldering. Full normalled. Stereo or mono version. Very low conductor capacitance, therefore suitable for Digital Audio. Fully compatible to the predecessor Combo. Panelcut out compatible with Neutrik K-Series, Cannon XLB Series and PQG connectors. Fastening: Self-tapping PT« screws with thread 2.9x1.06 and tri-rondular configuration.
TECHNICAL DATA

  • Electrical Contact resistance: XLR: < 10 m Jack: < 20 m Rated current: 7.5 A Rated voltage: 125 V ac Insulation resistance: > 500 M after damp heat test Dielectric strength: 1500 V dc Capacitance: <2 pF
  • Mechanical Engagement / separation force: XLR: < 25 N / > 15 N Jack: < 25 N / 15 - 25 N Solderability: complies with IEC 68-2-20 Applicable Standard: EIA RS-453 for jack
  • Materials Shell: Polyamid, PA 6.6 30% GR Contacts of Jack and XLR: CuSn6 Contact plating: XLR and switch contacts: galv. Au Jack and Ground: galv. Ag Temperature range: -20â-'C to +65â-'C
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNCJ5FIH
Product Name Combo-Xlr Female 1/4" Mono Jack Horizontal PC Mount
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-M6AE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Chameleon - 027-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details