HAVE, Inc. Neutrik DLX XLRF 6Pin Chassis /Gold NEUNC6FDLXB

Description
NEUNC6FDLXB - Neutrik DLX Series, Female 6-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Gold Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis connectors - provides unequalled performance through quality design. The new DLX series features a compact all metal housing with an ingenious duplex ground contact, which offers excellent RF protection and shielding. It is the ideal match for mating with Neutrik's EMC XLR cable connector. Reliability, robustness and dependability derive from incorporating latest components from the well proven and reliable XX and A series connectors. Features & Benefits 6-pole Female receptacle, solder cups, Black metal housing, Gold contacts All metal housing offers best overallRF protection and electromagnetic shielding New duplex ground contact for excellent contact integrity between chassis and cable connector Unique cage type female contact on 3 pole versionincreases conductivity and reduces wear on the mated male contact Female contact incorporates a solder barrier to prevent solder running into the contact mating area Larger solder contacts for easier termination Optional connection to easily join pin1 to chassis ground D-style housing provides installation compatibility with industry standard D mounting dimensions
Description
NEUNC6FDLXB - Neutrik DLX Series, Female 6-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Gold Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis connectors - provides unequalled performance through quality design. The new DLX series features a compact all metal housing with an ingenious duplex ground contact, which offers excellent RF protection and shielding. It is the ideal match for mating with Neutrik's EMC XLR cable connector. Reliability, robustness and dependability derive from incorporating latest components from the well proven and reliable XX and A series connectors. Features & Benefits 6-pole Female receptacle, solder cups, Black metal housing, Gold contacts All metal housing offers best overallRF protection and electromagnetic shielding New duplex ground contact for excellent contact integrity between chassis and cable connector Unique cage type female contact on 3 pole versionincreases conductivity and reduces wear on the mated male contact Female contact incorporates a solder barrier to prevent solder running into the contact mating area Larger solder contacts for easier termination Optional connection to easily join pin1 to chassis ground D-style housing provides installation compatibility with industry standard D mounting dimensions

Suppliers

Company
Product
Description
Supplier Links
Neutrik DLX XLRF 6Pin Chassis /Gold - NEUNC6FDLXB - HAVE, Inc.
Hudson, NY, USA
Neutrik DLX XLRF 6Pin Chassis /Gold
NEUNC6FDLXB
Neutrik DLX XLRF 6Pin Chassis /Gold NEUNC6FDLXB
NEUNC6FDLXB - Neutrik DLX Series, Female 6-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Gold Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis connectors - provides unequalled performance through quality design. The new DLX series features a compact all metal housing with an ingenious duplex ground contact, which offers excellent RF protection and shielding. It is the ideal match for mating with Neutrik's EMC XLR cable connector. Reliability, robustness and dependability derive from incorporating latest components from the well proven and reliable XX and A series connectors. Features & Benefits 6-pole Female receptacle, solder cups, Black metal housing, Gold contacts All metal housing offers best overallRF protection and electromagnetic shielding New duplex ground contact for excellent contact integrity between chassis and cable connector Unique cage type female contact on 3 pole versionincreases conductivity and reduces wear on the mated male contact Female contact incorporates a solder barrier to prevent solder running into the contact mating area Larger solder contacts for easier termination Optional connection to easily join pin1 to chassis ground D-style housing provides installation compatibility with industry standard D mounting dimensions

NEUNC6FDLXB - Neutrik DLX Series, Female 6-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Gold Contacts
Neutrik's DLX series - the next generation of the popular DL XLR chassis connectors - provides unequalled performance through quality design. The new DLX series features a compact all metal housing with an ingenious duplex ground contact, which offers excellent RF protection and shielding. It is the ideal match for mating with Neutrik's EMC XLR cable connector. Reliability, robustness and dependability derive from incorporating latest components from the well proven and reliable XX and A series connectors.
Features & Benefits

  • 6-pole Female receptacle, solder cups, Black metal housing, Gold contacts
  • All metal housing offers best overallRF protection and electromagnetic shielding
  • New duplex ground contact for excellent contact integrity between chassis and cable connector
  • Unique cage type female contact on 3 pole versionincreases conductivity and reduces wear on the mated male contact
  • Female contact incorporates a solder barrier to prevent solder running into the contact mating area
  • Larger solder contacts for easier termination
  • Optional connection to easily join pin1 to chassis ground
  • D-style housing provides installation compatibility with industry standard D mounting dimensions
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC6FDLXB
Product Name Neutrik DLX XLRF 6Pin Chassis /Gold
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Right Angle, Shrouded Stacking Banana Plug - 9306 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
View Details